Te-Co, Inc. Metric Lifting Ring / Standard D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs. AK43950

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Standard D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs. - AK43950 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Standard D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs.
AK43950
Metric Lifting Ring / Standard D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs. AK43950
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43950
Product Name Metric Lifting Ring / Standard D-Ring: M30 x 3.50 Thread, Rated Load: 5000 kgs.
Maximum Load 5.51 tons (5 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23523 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 6.804 - 42151016975 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 7.5 tons (6.8 metric tons)
View Details