Te-Co, Inc. Metric Lifting Ring / Long D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs. AK43931

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Long D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs. - AK43931 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Long D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs.
AK43931
Metric Lifting Ring / Long D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs. AK43931
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43931
Product Name Metric Lifting Ring / Long D-Ring: M20 x 2.50 Thread, Rated Load: 2150 kgs.
Maximum Load 2.37 tons (2.15 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 2.7 - 42158203021L - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 2.98 tons (2.7 metric tons)
Weight 4.19 lbs (1.9 kg)
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23956-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size M8 x 1.25
Maximum Load 0.4410 tons (0.4001 metric tons)
View Details
Shackles - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 11,150 kgs. - AK58972 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 12.29 tons (11.15 metric tons)
Metric M64
View Details