Te-Co, Inc. Metric Lifting Ring / Standard D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs. AK43920

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Metric Lifting Ring / Standard D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs. - AK43920 - Te-Co, Inc.
Union, OH, USA
Metric Lifting Ring / Standard D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs.
AK43920
Metric Lifting Ring / Standard D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs. AK43920
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43920
Product Name Metric Lifting Ring / Standard D-Ring: M16 x 2.00 Thread, Rated Load: 1050 kgs.
Maximum Load 1.16 tons (1.05 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 16.9 - 42158203135 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 18.63 tons (16.9 metric tons)
Weight 35.28 lbs (16 kg)
View Details
Shackles - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23374 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details