Te-Co, Inc. Alloy Steel Forged Ring: 1-3/8 Dia., Working Load: 23,200 lbs. AK43822

Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required
Description
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Suppliers

Company
Product
Description
Supplier Links
Alloy Steel Forged Ring: 1-3/8 Dia., Working Load: 23,200 lbs. - AK43822 - Te-Co, Inc.
Union, OH, USA
Alloy Steel Forged Ring: 1-3/8 Dia., Working Load: 23,200 lbs.
AK43822
Alloy Steel Forged Ring: 1-3/8 Dia., Working Load: 23,200 lbs. AK43822
Product Information Sizes from 3/8 x 2" to 1-1/2 x 6" Certified heat treated Load ratings from 1,500 lbs. to 31,300 lbs. A = Specify size required B = Specify size required

Product Information

  • Sizes from 3/8 x 2" to 1-1/2 x 6"
  • Certified heat treated
  • Load ratings from 1,500 lbs. to 31,300 lbs.
  • A = Specify size required
  • B = Specify size required
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43822
Product Name Alloy Steel Forged Ring: 1-3/8 Dia., Working Load: 23,200 lbs.
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SP2000™ Side-Pull Hoist Rings - 47537 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 1 1/4-7 In
View Details
Triple Swivel Ring Codipro TSR. WLL ton 0.70 - 4215TSRM10 - Certex UK
Specs
Features Swivel
Maximum Load 0.7716 tons (0.7000 metric tons)
Weight 0.8820 lbs (0.4000 kg)
View Details
Shackles - 1244822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 2.29 Thread, Rated Load: 5000 lbs. - AK58666 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 2.5 tons (2.27 metric tons)
Inch 1"
View Details