Te-Co, Inc. Lifting Ring / Long D-Ring: 5/8-11 Thread, Rated Load: 2500 lbs. AK43721

Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected
Description
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Suppliers

Company
Product
Description
Supplier Links
Lifting Ring / Long D-Ring: 5/8-11 Thread, Rated Load: 2500 lbs. - AK43721 - Te-Co, Inc.
Union, OH, USA
Lifting Ring / Long D-Ring: 5/8-11 Thread, Rated Load: 2500 lbs.
AK43721
Lifting Ring / Long D-Ring: 5/8-11 Thread, Rated Load: 2500 lbs. AK43721
Product Information Swivels 360 degrees - Pivots 90 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Designed for side mounting applications Great for dies and molds Rated load from 650 -15,000 lbs. Safety Factor: 4:1 Certified heat treatment 100% magnetic particle inspected

Product Information

Swivels 360 degrees - Pivots 90 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Designed for side mounting applications
  • Great for dies and molds
  • Rated load from 650 -15,000 lbs.
  • Safety Factor: 4:1
  • Certified heat treatment
  • 100% magnetic particle inspected
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK43721
Product Name Lifting Ring / Long D-Ring: 5/8-11 Thread, Rated Load: 2500 lbs.
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 2553743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Shackle-Lok™ Hoist Rings - 24418 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Hoist Ring 8-203 WLL ton 19.4 - 42158203155 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 21.38 tons (19.4 metric tons)
Weight 42.12 lbs (19.1 kg)
View Details
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M30 x 3.50 x 62mm Thread, Rated Load: 3500 kgs. - AK58958 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 3.86 tons (3.5 metric tons)
Metric M30
View Details