Te-Co, Inc. T-Column: Height = 455 Width = 400 65400

Description
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and upright thickness are milled flat, parallel, and square to .001 in 12". T-Columns are provided with the standard N and JIS mounting configuration. T-Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.
Description
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and upright thickness are milled flat, parallel, and square to .001 in 12". T-Columns are provided with the standard N and JIS mounting configuration. T-Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.

Suppliers

Company
Product
Description
Supplier Links
T-Column: Height = 455 Width = 400 - 65400 - Te-Co, Inc.
Union, OH, USA
T-Column: Height = 455 Width = 400
65400
T-Column: Height = 455 Width = 400 65400
Product Information Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent. Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers. Provide a locating and mounting base for fixture plates. Base and upright thickness are milled flat, parallel, and square to .001 in 12". T-Columns are provided with the standard N and JIS mounting configuration. T-Columns are plain, without a grid pattern or holes, on all four sides. Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request. TE-CO supports these products with a full line of tooling components for your fixturing needs. Hoist rings are also available for proper material handling.

Product Information

  • Material: One-piece stress relieved class 40 Meehanite cast iron or equivalent.
  • Provides an accurate fixturing base for workpieces on horizontal and multi-axis machining centers.
  • Provide a locating and mounting base for fixture plates.
  • Base and upright thickness are milled flat, parallel, and square to .001 in 12".
  • T-Columns are provided with the standard N and JIS mounting configuration.
  • T-Columns are plain, without a grid pattern or holes, on all four sides.
  • Grid patterns, non-standard mounting configurations, and special sizes are available and will be quoted upon request.
  • TE-CO supports these products with a full line of tooling components for your fixturing needs.
  • Hoist rings are also available for proper material handling.
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 65400
Product Name T-Column: Height = 455 Width = 400
Plate / Block Type T-Columns
Unlock Full Specs
to access all available technical data

Similar Products

3D PRINTED INSERT MOLD HOLDER FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Square Column: Height = 21.50, Width = 8.00 - 25300 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 8 inch (203 mm)
Height 21.5 inch (546 mm)
View Details