Te-Co, Inc. Ball Bearing Parallels: 12 Length 50202

Description
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter
Description
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter

Suppliers

Company
Product
Description
Supplier Links
Ball Bearing Parallels: 12 Length - 50202 - Te-Co, Inc.
Union, OH, USA
Ball Bearing Parallels: 12 Length
50202
Ball Bearing Parallels: 12 Length 50202
Product Information Material: Plate:1018 Steel Balls: Grade 200 Carbon Steel Black oxide finish on plate Designed to ease movement of heavy loads when machining Load capacity per ball:3,000 lbs. All plates are 1/4" thick x 2-1/2"wide Balls are 3/8" diameter

Product Information

  • Material:
    • Plate:1018 Steel
    • Balls: Grade 200 Carbon Steel
  • Black oxide finish on plate
  • Designed to ease movement of heavy loads when machining
  • Load capacity per ball:3,000 lbs.
  • All plates are 1/4" thick x 2-1/2"wide
  • Balls are 3/8" diameter
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 50202
Product Name Ball Bearing Parallels: 12 Length
Plate / Block Type Ball Bearing Parallels
Unlock Full Specs
to access all available technical data

Similar Products

BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
FLEX ZERO BASE - CP180-1515-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 5.91 inch (150 mm)
View Details
Ball Lock® Fixture Plates - 28719 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details
T-Column: Height = 455 Width = 500 - 65402 - Te-Co, Inc.
Specs
Plate / Block Type T-Columns
Width / Diameter 19.69 inch (500 mm)
Height 17.91 inch (455 mm)
View Details