Te-Co, Inc. 18'' x 18'' x 1/2'' Aluminum CMM Fixture Plate 14318

Description
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.
Description
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Suppliers

Company
Product
Description
Supplier Links
18'' x 18'' x 1/2'' Aluminum CMM Fixture Plate - 14318 - Te-Co, Inc.
Union, OH, USA
18'' x 18'' x 1/2'' Aluminum CMM Fixture Plate
14318
18'' x 18'' x 1/2'' Aluminum CMM Fixture Plate 14318
Product Information Alpha Numeric Grid Pattern Black Hard Coat Anodized 1/4-20 Tapped Holes Mounting Information TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate. Increased Repeatability Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Product Information

  • Alpha Numeric Grid Pattern
  • Black Hard Coat Anodized
  • 1/4-20 Tapped Holes

Mounting Information

TE-CO CMM fixture plates can be mounted to the surface plate of your CMM by using step blocks and toe clamps or by drilling mounting holes into the plate which correspond to the inserts in your surface plate.

Increased Repeatability

Offering our aluminum fixture plates with a 1/4-20 tapped hole has allowed us to go from a hole spacing on 1" centers to a hole spacing on 1/2" centers. This reduces the need for using adjustable components since more holes increases the probability of standoffs and other rest pads aligning directly with your part.

Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Tooling Plates and Columns
Product Number 14318
Product Name 18'' x 18'' x 1/2'' Aluminum CMM Fixture Plate
Plate / Block Type Tooling / Fixture Plate
Unlock Full Specs
to access all available technical data

Similar Products

BLANK ALUMINUM MOLD FOR APSX-PIM -  - APSX, LLC
Specs
Plate / Block Type Platen / Mold Plate
Material Aluminum
Width / Diameter 4.8 inch (122 mm)
View Details
Quick-Loc™ Twin Bases - QL2-400200 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Jergens M-Coat
Weight 29.64 lbs (13.44 kg)
Orientation Multi-axis
View Details
FLEX ZERO BASE - CP180-2424-35 - Imao-Fixtureworks
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel
Width / Diameter 9.45 inch (240 mm)
View Details
Square Column: Height = 25.75, Width = 10.00 - 25303 - Te-Co, Inc.
Specs
Plate / Block Type Square Columns
Width / Diameter 10 inch (254 mm)
Height 25.75 inch (654 mm)
View Details