Tanis Incorporated Abrasive Nylon Fine-Blanking Disc Brush 32070

Description
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.
Description
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Suppliers

Company
Product
Description
Supplier Links
Abrasive Nylon Fine-Blanking Disc Brush - 32070 - Tanis Incorporated
Delafield, WI, USA
Abrasive Nylon Fine-Blanking Disc Brush
32070
Abrasive Nylon Fine-Blanking Disc Brush 32070
Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters. We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request. Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Our Abrasive Nylon Fine-Blanking Disc brushes are designed for stationary finishing machines. These brushes also fit European machines including Volbhag, Niederberger and Peter Wolters.

We offer over 19 standard Abrasive Nylon Fine-Blanking Disc brushes with CeramiX™ and Silicon Carbide filament and various different specifications to meet any of your application needs. Different sizes and styles can be manufactured upon request.

Our Abrasive Nylon Disc brushes are ideal for deburring and edge radiusing on fine-blanked parts and polishing machined parts and surfaces. The brushes consistently have a longer brush life, faster cycle times and increased throughput than other nylon brushes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 32070
Product Name Abrasive Nylon Fine-Blanking Disc Brush
Brush Type / Shape Other Type / Shape; Industrial Brushes - Abrasive Brushes - Abrasive Nylon Fine-Blanking Disc Brush; Disc Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Nylon
Trim Length 1.42 inch (36 mm)
Rotary Speed 3000 rpm
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Condenser Tube Brushes - 09302 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Condenser Tube Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 7.5 inch (190 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details