Tanis Incorporated Power Brushes - Miniature End Brush 11665

Description
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.
Description
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Miniature End Brush - 11665 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Miniature End Brush
11665
Power Brushes - Miniature End Brush 11665
Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation. We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths. Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Our Miniature End brushes are permanently mounted to a steel stem for quick installation in portable and flexible tools. These brushes are constructed with perfect balance, longer brush life and uniform wear around the brush face. The ferrule and stem are a one-piece construction to ensure no separation during operation.

We make standard brushes in carbon steel, stainless steel, brass and bristle fill in various sizes, diameters and lengths.

Suggested applications include blending surface areas, light cleaning in small electronic instruments and light deburring.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 11665
Product Name Power Brushes - Miniature End Brush
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Miniature End Brush; End Brush
Brush Filament / Fill Material Natural Bristle / Hair; Stiff Hair
Trim Length 0.3750 inch (9.52 mm)
Rotary Speed 25000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Twisted Brushes - Power Fitting Brushes - 06763 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Fitting Brushes
Brush Filament / Fill Material Steel; Metal Wire
Length 2.5 inch (63.5 mm)
View Details