Tanis Incorporated Power Brushes - Copper Center Crimped Wire Wheel Brush 10320

Description
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass filament is recommended for use in a non-sparking environment and is intended to be used at a maximum of 20,000 RPM. These small diameter and high-speed wheels are ideal for cleaning, deburring, finishing or roughening hard-to-reach areas. Suggested applications include edge blending, appearance finishing, cleaning and polishing internal and external tube diameter surfaces and thread cleaning.
Description
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass filament is recommended for use in a non-sparking environment and is intended to be used at a maximum of 20,000 RPM. These small diameter and high-speed wheels are ideal for cleaning, deburring, finishing or roughening hard-to-reach areas. Suggested applications include edge blending, appearance finishing, cleaning and polishing internal and external tube diameter surfaces and thread cleaning.

Suppliers

Company
Product
Description
Supplier Links
Power Brushes - Copper Center Crimped Wire Wheel Brush - 10320 - Tanis Incorporated
Delafield, WI, USA
Power Brushes - Copper Center Crimped Wire Wheel Brush
10320
Power Brushes - Copper Center Crimped Wire Wheel Brush 10320
Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted side-by-side for a wider brush face These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass filament is recommended for use in a non-sparking environment and is intended to be used at a maximum of 20,000 RPM. These small diameter and high-speed wheels are ideal for cleaning, deburring, finishing or roughening hard-to-reach areas. Suggested applications include edge blending, appearance finishing, cleaning and polishing internal and external tube diameter surfaces and thread cleaning.

Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used individually or mounted side-by-side for a wider brush face

These brushes are available with carbon steel, stainless steel and brass wire filaments in several sizes and diameters. The harder wires like carbon steel and stainless steel are used on scratch-resistant surfaces. Brass filament is recommended for use in a non-sparking environment and is intended to be used at a maximum of 20,000 RPM.

These small diameter and high-speed wheels are ideal for cleaning, deburring, finishing or roughening hard-to-reach areas. Suggested applications include edge blending, appearance finishing, cleaning and polishing internal and external tube diameter surfaces and thread cleaning.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 10320
Product Name Power Brushes - Copper Center Crimped Wire Wheel Brush
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Power Brushes - Copper Center Crimped Wire Wheel Brush
Brush Filament / Fill Material Steel; Metal Wire
Width 0.3750 inch (9.52 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Therm-L-Brush™ - G645CLA70BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0118100 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
K3011S, 3 Inch Knot Wheel - 42005 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details