Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation.
These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action.
This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.
| Tanis Incorporated | |
|---|---|
| Product Category | Specialty Brushes |
| Product Number | 05871 |
| Product Name | Twisted Brushes - Side Tuft Cleaning Brushes |
| Brush Type / Shape | Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes |