Tanis Incorporated Twisted Brushes - Side Tuft Cleaning Brushes 05702

Description
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.
Description
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Side Tuft Cleaning Brushes - 05702 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Side Tuft Cleaning Brushes
05702
Twisted Brushes - Side Tuft Cleaning Brushes 05702
Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action. This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Tanis manufactures Side Tuft Cleaning brushes with a single-spiral, single-stem construction for use in power tools. The solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation.

These brushes are available with high carbon steel, stainless steel or brass filament and various brush and filament diameters, overall lengths and wire sizes. We also offer a Side Tuft Brush Holder in two sizes for use with higher RPM, slightly reducing bristle trim length for a more aggressive brush action.

This brush is used in industrial applications to effectively to clean, deburr and polish the inner walls of tubes, cylinder and blind threaded holes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05702
Product Name Twisted Brushes - Side Tuft Cleaning Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Applicator Brushes - 08015 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Applicator Brushes
Brush Filament / Fill Material Stainless Steel; Metal Wire
Trim Length 0.4375 inch (11.11 mm)
View Details
Dock Leveler Seal - A190CLA04BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Dock Leveler Seal; End Brush
Trim Length 0.4100 inch (10.41 mm)
Applications Sealing Gaps
View Details
Stainless Steel Refill - IA0360 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Stainless Steel; Metal Wire
Applications Cleaning and Surface Conditioning
View Details
Angled Valve Brush, 9” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details