Tanis Incorporated Twisted Brushes - Heavy Duty Tube Brushes 05410

Description
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.
Description
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Heavy Duty Tube Brushes - 05410 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Heavy Duty Tube Brushes
05410
Twisted Brushes - Heavy Duty Tube Brushes 05410
Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning. This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Tanis produces Heavy Duty Tube brushes with a double-stem, double-spiral construction for use in industrial applications which require manual cleaning. The extremely dense and durable brush face provides effective and efficient hand cleaning.

This brush, available with stainless steel or brass filament with a galvanized stem or an all-stainless steel option, is manufactured with either a long or short loop handle. It is an ideal brush for maximum internal cleaning in hard-to-reach areas.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05410
Product Name Twisted Brushes - Heavy Duty Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Heavy Duty Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Laboratory Brushes - 06187 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Laboratory Brushes
Brush Filament / Fill Material Synthetic Filament; Black Bristle
Length 12 inch (305 mm)
View Details
Therm-L-Brush™ - D445CLA30BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 84 to 144 inch (2134 to 3658 mm)
View Details
Wire Stripping Wheel - AC1309 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7874 to ? inch (20 to ? mm)
View Details
Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-2X02 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details