Tanis Incorporated Twisted Brushes - Power Tube Brushes 05265

Description
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.
Description
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

Suppliers

Company
Product
Description
Supplier Links
Twisted Brushes - Power Tube Brushes - 05265 - Tanis Incorporated
Delafield, WI, USA
Twisted Brushes - Power Tube Brushes
05265
Twisted Brushes - Power Tube Brushes 05265
These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available. Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request. Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

These brushes are made with a double-stem, double-spiral construction for use in power tools where heavy-duty cleaning and deburring is required. This construction produces the highest brush density and is the strongest twisted wire brush available.

Our standard Power Tube brushes come in various specifications and are available with high carbon steel, stainless steel, brass, and nylon filaments. Other brush diameters and filament sizes are available upon request.

Power tube brushes are most commonly used in portable tools and drill presses for maximum cleaning and deburring in machined parts.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 05265
Product Name Twisted Brushes - Power Tube Brushes
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Twisted Brushes - Power Tube Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush - CB3530 - Tanis Incorporated
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Industrial Brushes - Rotary Brushes - Coil CB Series Loose Wound Conveyor Brush
Brush Filament / Fill Material Synthetic Filament; Nylon
Applications Cleaning and Surface Conditioning
View Details
Flexible Strip Brush - FXC110BL - Sealeze
Specs
Specific Product Type / Shape End Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament; Nylon or Polypropylene
Length 1200 inch (30480 mm)
View Details
E113/C Coarse FybRglass® Refills - AA0014 - Eraser Company, Inc.
Specs
Brush Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Valve Brush, 6 3/4” X 3/8” Flat Stainless Steel, 1/4” OD Tube Inlet - B309-3X01 - Oil-Rite Corp.
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details