Tanis Incorporated Hand Brushes - Utility Brushes 00512

Description
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.
Description
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Utility Brushes - 00512 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Utility Brushes
00512
Hand Brushes - Utility Brushes 00512
Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details. Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Tanis offers three categories of general-purpose hand utility brushes including both large and small utility brushes and suede and nail brushes. These durable brushes are ideal for general industrial cleaning and scrubbing applications, especially for smaller surfaces and details.

Our standard small and large utility brushes are made with a curved smooth wood or plastic handle available various sizes and with brass, aluminum, nylon or stainless steel filament. The standard suede and nail hand utility brushes we offer are made with brass, Tampico filament inserted into a smooth hardwood block with a hand groove.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00512
Product Name Hand Brushes - Utility Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Utility Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Artist Brushes - Round White Bristle Marking Brush - 00370 - Tanis Incorporated
Specs
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Round White Bristle Marking Brush
Brush Filament / Fill Material Synthetic Filament; White Bristle
Length 7 inch (178 mm)
View Details
Nylon Stock Brush - SFG125BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
FybRglass® Wheels - AE0063 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 2.01 to ? inch (51 to ? mm)
View Details