Eraser Company, Inc. FybRglass® Wheels AE0063

Description
FybRglass® Wheels Item # AE0063 All of our FybRglass® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time]. Note: This part number can be ordered in pairs at any quantity. Specifications Uses Various Grade 201F Outside Diameter 2" (50.80mm) Width 1" (25.4mm) Arbor Hole 1/2" (12.70mm) Compatible Models E200 / E300
Description
FybRglass® Wheels Item # AE0063 All of our FybRglass® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time]. Note: This part number can be ordered in pairs at any quantity. Specifications Uses Various Grade 201F Outside Diameter 2" (50.80mm) Width 1" (25.4mm) Arbor Hole 1/2" (12.70mm) Compatible Models E200 / E300

Suppliers

Company
Product
Description
Supplier Links
FybRglass® Wheels - AE0063 - Eraser Company, Inc.
Syracuse, NY, USA
FybRglass® Wheels
AE0063
FybRglass® Wheels AE0063
FybRglass® Wheels Item # AE0063 All of our FybRglass® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels. There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time]. Note: This part number can be ordered in pairs at any quantity. Specifications Uses Various Grade 201F Outside Diameter 2" (50.80mm) Width 1" (25.4mm) Arbor Hole 1/2" (12.70mm) Compatible Models E200 / E300

FybRglass® Wheels

Item # AE0063

All of our FybRglass® Stripping Wheels are manufactured in house to ensure the highest standards of quality and delivery. We make stripping wheels to fit all competitive machines as well as for all Eraser Models. We can also manufacture custom size wheels.

There are many factors that determine the proper grade of FybRglass® wheel for a specific wire stripping application and these include: wire size, type of insulation, strip length, number of wires stripped at one time, etc. For this reason, we suggest you send a sample of your wire so we may test it in our laboratory to provide you with the most efficient and economical grade of wheel [send us a 3 foot (1m) sample of wire with strip length and number of wires to be stripped at one time].

Note: This part number can be ordered in pairs at any quantity.

Specifications

Uses

  • Various

Grade

  • 201F

Outside Diameter

  • 2" (50.80mm)

Width

  • 1" (25.4mm)

Arbor Hole

  • 1/2" (12.70mm)

Compatible Models

  • E200 / E300
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AE0063
Product Name FybRglass® Wheels
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 2.01 to ? inch (51 to ? mm)
Applications Wire Stripping
Product / Material Worked Metal Wires
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Regular Fiberglass Wheel - AE0353 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Applications Wire Stripping
View Details
M123010P, 12 Inch Medium Duty Wire Wheel - 41077 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.75 inch (44.45 mm)
View Details