Tanis Incorporated Artist Brushes - Black Sable Ox Hair Stroke Brush 00325

Description
Black Sable Ox Hair Stroke brushes are produced with ox hair and a seamless ferrule on a lacquered, easy-to-grip handle. Ox hair is the stiffest of the natural soft hair fibers and is ideal for applications requiring more precision and control. We have five standard brush offerings available in five different sizes and diameters, each with 7.5" overall length. These brushes come in a standard pack of 12 units. Ox hair brushes are extremely versatile and are effective in many different industrial and utility applications. Great craftsmanship and high quality materials extend the life of these brushes.
Description
Black Sable Ox Hair Stroke brushes are produced with ox hair and a seamless ferrule on a lacquered, easy-to-grip handle. Ox hair is the stiffest of the natural soft hair fibers and is ideal for applications requiring more precision and control. We have five standard brush offerings available in five different sizes and diameters, each with 7.5" overall length. These brushes come in a standard pack of 12 units. Ox hair brushes are extremely versatile and are effective in many different industrial and utility applications. Great craftsmanship and high quality materials extend the life of these brushes.

Suppliers

Company
Product
Description
Supplier Links
Artist Brushes - Black Sable Ox Hair Stroke Brush - 00325 - Tanis Incorporated
Delafield, WI, USA
Artist Brushes - Black Sable Ox Hair Stroke Brush
00325
Artist Brushes - Black Sable Ox Hair Stroke Brush 00325
Black Sable Ox Hair Stroke brushes are produced with ox hair and a seamless ferrule on a lacquered, easy-to-grip handle. Ox hair is the stiffest of the natural soft hair fibers and is ideal for applications requiring more precision and control. We have five standard brush offerings available in five different sizes and diameters, each with 7.5" overall length. These brushes come in a standard pack of 12 units. Ox hair brushes are extremely versatile and are effective in many different industrial and utility applications. Great craftsmanship and high quality materials extend the life of these brushes.

Black Sable Ox Hair Stroke brushes are produced with ox hair and a seamless ferrule on a lacquered, easy-to-grip handle. Ox hair is the stiffest of the natural soft hair fibers and is ideal for applications requiring more precision and control.

We have five standard brush offerings available in five different sizes and diameters, each with 7.5" overall length. These brushes come in a standard pack of 12 units.

Ox hair brushes are extremely versatile and are effective in many different industrial and utility applications. Great craftsmanship and high quality materials extend the life of these brushes.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00325
Product Name Artist Brushes - Black Sable Ox Hair Stroke Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Utility Brushes - Artist Brushes - Black Sable Ox Hair Stroke Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abtex End Brush Tools, Silicon Carbide Filament - 0706200 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape
Brush Filament / Fill Material Abrasive Filament
Length 2.75 inch (69.85 mm)
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details
KY243, 6-1/2 Inch Stringer Bead Knot Wheel - 42113 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.1875 inch (4.76 mm)
View Details