Tanis Incorporated Hand Brushes - Anilox / Halftone Brushes 04006

Description
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.
Description
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Anilox / Halftone Brushes - 04006 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Anilox / Halftone Brushes
04006
Hand Brushes - Anilox / Halftone Brushes 04006
Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life. Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths. These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Tanis offers Anilox brushes, also known as Halftone brushes, produced by densely filling a solid water-resistant hardwood block with a clear lacquer finish. Our Anilox brushes are made from the highest quality materials to assure a consistent brushing action and a greater brush life.

Tanis offers these brushes in three product categories including anilox, large anilox and anilox finishing brushes. The brushes are available with stainless steel, brass, horse hair, nickel silver, bristle and nylon filaments and various block sizes and trim lengths.

These brushes are used in the flexographic industry to regularly clean anilox ink rollers. When cleaning a stainless steel roller, a brass brush is most effective and a stainless steel brush should be used to clean ceramic rollers. Nylon, horse hair and pure bristle provide different grades of stiffness for lighter cleaning.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 04006
Product Name Hand Brushes - Anilox / Halftone Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Anilox / Halftone Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110704 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
M4230, 4 Inch Medium Duty Wire Wheel - 41005 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 0.8750 inch (22.22 mm)
View Details
Valve Brush, 11 1/4” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details
ProSeal Brush - D445CLA30PC - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 84 to 144 inch (2134 to 3658 mm)
View Details