Tanis Incorporated Hand Brushes - Small-Hand Scratch 00048

Description
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.
Description
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Small-Hand Scratch - 00048 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Small-Hand Scratch
00048
Hand Brushes - Small-Hand Scratch 00048
Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments. We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire. Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Tanis offers six standard shapes and styles of small hand scratch brushes including Wood Handle Welders brushes, Plastic Handle Welders brushes, Double Sided Plastic handle Welders brushes, Stove and Appliance brushes, Typewriter Utility brushes, Typewriter Upright brushes. Each of these hand-held brushes is constructed with quality wood or plastic handles and various synthetic, natural or wire filaments.

We offer many handle options to fit the application need including bent, curved or straight hardwood block and durable single or double-sided plastic block. Available filament types include horse hair, nylon, stainless steel, brass, steel, aluminum and wire.

Small Hand Scratch brushes are excellent tools for gluing, deburring, stippling, scouring, and cleaning welds in small, confined surface areas. The double-sided brush is available with two different filament types, a valuable brush for an application with multiple surface types.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00048
Product Name Hand Brushes - Small-Hand Scratch
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Unlock Full Specs
to access all available technical data

Similar Products

Hand Brushes - Platers’ Hand Brushes - 00403 - Tanis Incorporated
Specs
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Brush Filament / Fill Material Steel; Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
Nylon Stock Brush - SFG125BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details
Wire Stripping Wheel - AC2070 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 2.01 to ? inch (51 to ? mm)
View Details
Angled Valve Brush, 4 1/2” X 3/8” Flat Stainless Steel, 1/4
Specs
Brush Type / Shape Other Type / Shape; Valve Brush
View Details