Tanis Incorporated Hand Brushes - Platers’ Hand Brushes 00403

Description
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.
Description
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Suppliers

Company
Product
Description
Supplier Links
Hand Brushes - Platers’ Hand Brushes - 00403 - Tanis Incorporated
Delafield, WI, USA
Hand Brushes - Platers’ Hand Brushes
00403
Hand Brushes - Platers’ Hand Brushes 00403
Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing. Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle. Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Tanis offers three types of platers' hand brush products including Shoe Handle Platers' brush, Curved Handle Platers' brush and Scouring and Scrub brush. These brushes are produced by inserting filament into solid hardwood blocks, available in three different handle shapes for more comfortable brushing.

Plater's Hand brushes are available in specially tempered steel, stainless steel, brass, nylon, bristle or white Tampico filaments and in various block sizes, trim lengths and number of filament rows. Available handles are a smooth hardwood block, curved wood handle or a shoe handle.

Platers' Hand brushes are designed for general industrial cleaning in the metal finishing, plating, aircraft and military industries. The softer, less abrasive filaments are ideal for polishing and buffing less scratch-resistant surfaces.

Supplier's Site

Technical Specifications

  Tanis Incorporated
Product Category Specialty Brushes
Product Number 00403
Product Name Hand Brushes - Platers’ Hand Brushes
Brush Type / Shape Other Type / Shape; Utility Brushes - Hand Brushes - Platers’ Hand Brushes
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Side Tuft Cleaning Brushes - 05777 - Tanis Incorporated
Specs
Brush Type / Shape Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Side Tuft Cleaning Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 2.12 inch (53.97 mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0115400 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
Regular Fiberglass Wheel - AE0256 - Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.9843 to ? inch (25 to ? mm)
View Details