Takachi Electronics Enclosure Co., Ltd. Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi WP13-18-3G

Description
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:30mm; External Width - Metric:130mm; External Depth - Metric:175mm; IP Rating:IP67; Body Colour:White, Grey; NEMARoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:30mm; External Width - Metric:130mm; External Depth - Metric:175mm; IP Rating:IP67; Body Colour:White, Grey; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi
38AC2580
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi 38AC2580
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:30mm; External Width - Metric:130mm; External Depth - Metric:175mm; IP Rating:IP67; Body Colour:White, Grey; NEMARoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:30mm; External Width - Metric:130mm; External Depth - Metric:175mm; IP Rating:IP67; Body Colour:White, Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2580
Product Name Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JE7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2108 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.65 inch (67.3 mm)
View Details