Takachi Electronics Enclosure Co., Ltd. Plastic Enclosure With Wall Mounting Flange TWF Series

Description
Multi-purpose flanged enclosure designed for use as a wall-mounted device / terminal. Made of flame resistant ABS (UL94V-0). Equipped with screwing bosses for PCB. Recommended to be used as measurement instruments, wireless communication gadgets, controller devices and more. Protection class : IP40 Operating temperature : -10℃ ~ +60℃ 23 different sizes in 2 colors.
Request a Quote Datasheet
Description
Multi-purpose flanged enclosure designed for use as a wall-mounted device / terminal. Made of flame resistant ABS (UL94V-0). Equipped with screwing bosses for PCB. Recommended to be used as measurement instruments, wireless communication gadgets, controller devices and more. Protection class : IP40 Operating temperature : -10℃ ~ +60℃ 23 different sizes in 2 colors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Enclosure With Wall Mounting Flange - TWF Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Plastic Enclosure With Wall Mounting Flange
TWF Series
Plastic Enclosure With Wall Mounting Flange TWF Series
Multi-purpose flanged enclosure designed for use as a wall-mounted device / terminal. Made of flame resistant ABS (UL94V-0). Equipped with screwing bosses for PCB. Recommended to be used as measurement instruments, wireless communication gadgets, controller devices and more. Protection class : IP40 Operating temperature : -10℃ ~ +60℃ 23 different sizes in 2 colors.

Multi-purpose flanged enclosure designed for use as a wall-mounted device / terminal.
Made of flame resistant ABS (UL94V-0).
Equipped with screwing bosses for PCB.
Recommended to be used as measurement instruments, wireless communication gadgets, controller devices and more.
Protection class : IP40
Operating temperature : -10℃ ~ +60℃
23 different sizes in 2 colors.

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number TWF Series
Product Name Plastic Enclosure With Wall Mounting Flange
Length 1.97 to 8.66 inch (50 to 220 mm)
Width 1.39 to 4.94 inch (35.4 to 126 mm)
Depth 0.6693 to 2.56 inch (17 to 65 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

IP68 WATERPROOF PC+ASA BOX - WGPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.17 to 5.91 inch (55 to 150 mm)
Width 3.94 to 11.02 inch (100 to 280 mm)
Depth 5.91 to 15.75 inch (150 to 400 mm)
View Details
Aluminum Mobile Enclosure - MXA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.73 to 7.87 inch (44 to 200 mm)
Width 1.61 to 5.12 inch (41 to 130 mm)
Depth 0.5118 to 1.57 inch (13 to 40 mm)
View Details
Skeleton Acrylic Case - SKL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.85 to 4.02 inch (47 to 102 mm)
Width 5.55 to 9.41 inch (141 to 239 mm)
Depth 5.55 to 9.41 inch (141 to 239 mm)
View Details
ROCK 5A/4C+ ALUMINIUM CASE - ROCK-5A Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.3 inch (33 mm)
Width 3.74 inch (95 mm)
Depth 4.92 inch (125 mm)
View Details