Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi TW11-5-22B

Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.29mm; External Width - Metric:110mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.29mm; External Width - Metric:110mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0141 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
84X0141
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi 84X0141
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.29mm; External Width - Metric:110mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:45.29mm; External Width - Metric:110mm; External Depth - Metric:220mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0141
Product Name Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
Length 1.78 inch (45.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TG Series Enclosures - 100-906-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details