Takachi Electronics Enclosure Co., Ltd. Round Shape Plastic Case SU Series

Description
Rounded shape design plastic enclosure. Suitable for wall-mount communication device usage. Snap on / off cover. No screws are required 2 different sizes in white and light gray colors are available. Protection class : IP40 Operating temperature : -10℃~+60℃
Request a Quote
Description
Rounded shape design plastic enclosure. Suitable for wall-mount communication device usage. Snap on / off cover. No screws are required 2 different sizes in white and light gray colors are available. Protection class : IP40 Operating temperature : -10℃~+60℃
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SU Series is a rounded plastic enclosure designed for wall-mount communication devices, featuring a snap-on/off cover that requires no screws. It has an IP40 protection class and operates between -10°C and +60°C. Available in light gray and white, the series includes variants SU-140 and SU-180 with dimensions of 140×35×110 mm and 180×35×125 mm, respectively. Each model has a 6-M3 boss for PCB mounting and four Φ4.0 mounting hole marks. The case is constructed of ABS UL94HB material.

Datasheet Summary
Powered by GS/AI

The SU Series is a rounded plastic enclosure designed for wall-mount communication devices, featuring a snap-on/off cover that requires no screws. It has an IP40 protection class and operates between -10°C and +60°C. Available in light gray and white, the series includes variants SU-140 and SU-180 with dimensions of 140×35×110 mm and 180×35×125 mm, respectively. Each model has a 6-M3 boss for PCB mounting and four Φ4.0 mounting hole marks. The case is constructed of ABS UL94HB material.

Suppliers

Company
Product
Description
Supplier Links
Round Shape Plastic Case - SU Series - Takachi Electronics Enclosure Co., Ltd.
Kawaguchi - Shi, Saitama, Japan
Round Shape Plastic Case
SU Series
Round Shape Plastic Case SU Series
Rounded shape design plastic enclosure. Suitable for wall-mount communication device usage. Snap on / off cover. No screws are required 2 different sizes in white and light gray colors are available. Protection class : IP40 Operating temperature : -10℃~+60℃

Rounded shape design plastic enclosure.
Suitable for wall-mount communication device usage.
Snap on / off cover. No screws are required
2 different sizes in white and light gray colors are available.
Protection class : IP40
Operating temperature : -10℃~+60℃

Supplier's Site Datasheet

Technical Specifications

  Takachi Electronics Enclosure Co., Ltd.
Product Category Electronic and Instrument Enclosures
Product Number SU Series
Product Name Round Shape Plastic Case
Length 5.51 to 7.09 inch (140 to 180 mm)
Width 4.33 to 4.92 inch (110 to 125 mm)
Depth 1.38 inch (35 mm)
Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Aluminum Enclosure With Wall Mounting Flange - AW Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.56 to 12.2 inch (65 to 310 mm)
Width 2.15 to 8.12 inch (54.6 to 206 mm)
Depth 1.52 to 3.62 inch (38.6 to 92 mm)
View Details
Raspberry Pi 5 ACRYLIC CASE - RPA-5 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.34 to 2.44 inch (34 to 62 mm)
Width 3.74 inch (95 mm)
Depth 4.92 inch (125 mm)
View Details
Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.34 to 4.72 inch (34 to 120 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
Depth 2.36 to 13.78 inch (60 to 350 mm)
View Details
Raspberry Pi 4B Acrylic Case - RPA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 1.34 to 2.44 inch (34 to 62 mm)
Width 3.74 inch (95 mm)
Depth 4.92 inch (125 mm)
View Details