Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi MXA4-7-11SSP

Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:70mm; External Depth - Metric:112mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:70mm; External Depth - Metric:112mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4864 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
80Y4864
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi 80Y4864
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:70mm; External Depth - Metric:112mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:35mm; External Width - Metric:70mm; External Depth - Metric:112mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 80Y4864
Product Name Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2558 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-4-M12-8POL-ND - DigiKey
Specs
Material Polycarbonate
View Details