Takachi Electronics Enclosure Co., Ltd. Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi MXA2-8-9SSP

Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:24mm; External Width - Metric:82mm; External Depth - Metric:94mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:24mm; External Width - Metric:82mm; External Depth - Metric:94mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 80Y4862 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
80Y4862
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi 80Y4862
PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:24mm; External Width - Metric:82mm; External Depth - Metric:94mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:24mm; External Width - Metric:82mm; External Depth - Metric:94mm; IP Rating:-; Body Colour:Silver; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 80Y4862
Product Name Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers