TSC Auto ID Technology America Inc. TTP-244M Pro Series Industrial Bar Code Printer TTP-342M Pro

Description
The low-cost leader in its class The TSC™ TTP-244M Pro series is the price leader in its class, delivering top-of-the-line speed and efficiency, with print speeds up to 102 mm per second (4 ips) and a large 4 MB Flash plus 8MB DRAM memory capacity. It supports a wide print field - up to 4 inches - and offers a choice of either 203 dpi or 300 dpi resolution. The TTP-244M Pro series is backed by a 2-year warranty and features a heavy duty steel enclosure and internal assembly designed for extended high-volume use in industrial environments. The price leader in its class, the 300 dpi TTP-342M Pro is ideal for on-demand printing. Its heavy-duty steel enclosure and internal assembly are designed for extended use in high-volume industrial environments. The versatile TTP-342M Pro offers 4 MB Flash plus 8MB DRAM memory and can print up to 4 inches wide at speed up to 2 ips. Key Features 4 MB FLASH memory and 8 MB DRAM memory Up to 102 mm (4.0â€) per second print speed Label gap sensor, black mark sensor & ribbon end sensor Wide selection of options, including the stand-alone keyboard display units, long range linear imaging bar code scanner, rotary cutter, peel-off kit and LCD control panel Applications Transportation Distribution Healthcare Manufacturing Business/ office
Datasheet
Description
The low-cost leader in its class The TSC™ TTP-244M Pro series is the price leader in its class, delivering top-of-the-line speed and efficiency, with print speeds up to 102 mm per second (4 ips) and a large 4 MB Flash plus 8MB DRAM memory capacity. It supports a wide print field - up to 4 inches - and offers a choice of either 203 dpi or 300 dpi resolution. The TTP-244M Pro series is backed by a 2-year warranty and features a heavy duty steel enclosure and internal assembly designed for extended high-volume use in industrial environments. The price leader in its class, the 300 dpi TTP-342M Pro is ideal for on-demand printing. Its heavy-duty steel enclosure and internal assembly are designed for extended use in high-volume industrial environments. The versatile TTP-342M Pro offers 4 MB Flash plus 8MB DRAM memory and can print up to 4 inches wide at speed up to 2 ips. Key Features 4 MB FLASH memory and 8 MB DRAM memory Up to 102 mm (4.0â€) per second print speed Label gap sensor, black mark sensor & ribbon end sensor Wide selection of options, including the stand-alone keyboard display units, long range linear imaging bar code scanner, rotary cutter, peel-off kit and LCD control panel Applications Transportation Distribution Healthcare Manufacturing Business/ office
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-244M Pro Series Industrial Bar Code Printer - TTP-342M Pro - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-244M Pro Series Industrial Bar Code Printer
TTP-342M Pro
TTP-244M Pro Series Industrial Bar Code Printer TTP-342M Pro
The low-cost leader in its class The TSC™ TTP-244M Pro series is the price leader in its class, delivering top-of-the-line speed and efficiency, with print speeds up to 102 mm per second (4 ips) and a large 4 MB Flash plus 8MB DRAM memory capacity. It supports a wide print field - up to 4 inches - and offers a choice of either 203 dpi or 300 dpi resolution. The TTP-244M Pro series is backed by a 2-year warranty and features a heavy duty steel enclosure and internal assembly designed for extended high-volume use in industrial environments. The price leader in its class, the 300 dpi TTP-342M Pro is ideal for on-demand printing. Its heavy-duty steel enclosure and internal assembly are designed for extended use in high-volume industrial environments. The versatile TTP-342M Pro offers 4 MB Flash plus 8MB DRAM memory and can print up to 4 inches wide at speed up to 2 ips. Key Features 4 MB FLASH memory and 8 MB DRAM memory Up to 102 mm (4.0â€) per second print speed Label gap sensor, black mark sensor & ribbon end sensor Wide selection of options, including the stand-alone keyboard display units, long range linear imaging bar code scanner, rotary cutter, peel-off kit and LCD control panel Applications Transportation Distribution Healthcare Manufacturing Business/ office

The low-cost leader in its class

The TSC™ TTP-244M Pro series is the price leader in its class, delivering top-of-the-line speed and efficiency, with print speeds up to 102 mm per second (4 ips) and a large 4 MB Flash plus 8MB DRAM memory capacity.

It supports a wide print field - up to 4 inches - and offers a choice of either 203 dpi or 300 dpi resolution. The TTP-244M Pro series is backed by a 2-year warranty and features a heavy duty steel enclosure and internal assembly designed for extended high-volume use in industrial environments.

The price leader in its class, the 300 dpi TTP-342M Pro is ideal for on-demand printing. Its heavy-duty steel enclosure and internal assembly are designed for extended use in high-volume industrial environments.
The versatile TTP-342M Pro offers 4 MB Flash plus 8MB DRAM memory and can print up to 4 inches wide at speed up to 2 ips.

  • Key Features
    • 4 MB FLASH memory and 8 MB DRAM memory
    • Up to 102 mm (4.0â€) per second print speed
    • Label gap sensor, black mark sensor & ribbon end sensor
    • Wide selection of options, including the stand-alone keyboard display units, long range linear imaging bar code scanner, rotary cutter, peel-off kit and LCD control panel
  • Applications
    • Transportation
    • Distribution
    • Healthcare
    • Manufacturing
    • Business/ office
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-342M Pro
Product Name TTP-244M Pro Series Industrial Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
GHS Label Printing and 2-Color Product Labels - Plexo! 653 - AstroNova Product Identification
Specs
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; VeriCode/DataMatrix; Aztec, Codablock F, GS1 DataBar
Mounting Options Stand-alone
Features RoHS; Color Printing; Memory / Storage; Programmable
View Details
TTP-245C Series Desktop Bar Code Printer - TTP-245C - TSC Auto ID Technology America Inc.
TSC Auto ID Technology America Inc.
Specs
Technology Thermal Transfer
Paper Length 2286 mm (90 inch)
Paper Width 108 mm (4.25 inch)
View Details