When QuickLabel Systems introduced the world’s first in-house digital color label printer in 1994, we offered an intelligent printer that could process and print variable information labels on the fly via our optimized printer protocol and our native labeling software. With the Vivo! Touch, QuickLabel is returning to our roots in intelligent label printer design.
Intelligent Color Label Printing On the Fly:
With the Vivo! Touch intelligent label printer, you can print full-color labels on the fly, in photographic quality, as an integrated part of your in-house production process. Thanks to the Vivo! Touch's 1.6 GHz processor and 2GB RAM, you can rapidly print variable information labels at speeds of up to 5 ips (25 feet per minute). That gives you the flexibility to changeover lines whenever you need to, to instantly print full-color labels in short runs according to production demand, and to make custom labels for private labeling, export labeling, and prototype labeling.
Custom QuickLabel® Omni software, which comes included with the Vivo! Touch, allows you print labels directly from your ERP system, production database, or other host system so that you can automate your label printing.
Die-Cut Labels, Ready to Apply:
The Vivo! Touch prints on pre-die cut labels. It has the intelligence to start printing in the proper location on each die cut label, regardless of size and shape. So you can print on die-cut labels without a costly die-cutting system. It will be easy to print labels on your Vivo! Touch, rewind the roll with a label rewinder, and (if you're printing full-bleed labels) remove the excess label matrix with the QuickPeel™ matrix removal system. You'll have a finished, printed roll of die-cut labels ready to load onto a label applicator or label dispenser.
| AstroNova Product Identification | |
|---|---|
| Product Category | Label Printers |
| Product Number | Vivo! Touch |
| Product Name | Full-Color, Intelligent Label Printer |
| Technology | LED/LCD; CMYK Electrophotographic |
| Mounting Options | Stand-alone |
| Features | RoHS; Color Printing; Memory / Storage; Programmable; Application Software Included |
| Printing Rate | 50.8 to 127 mm/sec (120 to 300 in/min) |
| Resolution | 600 dpi |