TSC Auto ID Technology America Inc. TA200 Series Desktop Bar Code Printer TA200

Description
Superior, Affordable Performance No company does a better job delivering desktop printers equipped to handle your most demanding label printing applications. TSC has been building economical desktop thermal transfer printers that feature rugged dual gear-driven motors and large 300 meter ribbon capacity for over 15 years. We invented thermal transfer desktop label printers that feature 300 meter ribbons and are pleased to introduce our latest value model, the affordable, durable, easy to use TA200. The TA200 reinvents the definition of value for low cost desktop label printers. The price of the TA200 may be inexpensive, but it looks and performs better than its expensive competition. The TA200 features two durable gear-driven motors that are capable of handling large capacity 300 meter ribbons and large rolls of media inside its sleek design. If the 5†interior label capacity is not enough, simply add an external media unwinder and the TA200 can easily handle 8.4†OD rolls of labels designed for expensive industrial label printers. The print mechanism and ribbon handler of the TA200 is a modular design. The module may easily be removed from the printer for use in kiosk or print and apply applications. The TA200 offers a low initial price, uses the most cost effective supplies available, and is built to last. These virtually trouble free units feature a standard two-year warranty. Once you plug it in, you won't have to worry about it. The TA200 can print a wide variety of labels ranging from shipping labels to compliance and general purpose product identification labels and tags. Other applications include automobile service shops, walk-in shipping and mail centers, and inventory control for stock rooms. Key Features 200 MHz 32-bit RISC processor with 8 MB SDRAM, 4MB FLASH memory Internally Scalable True Type fonts TSPL-EZ ™ firmware emulates TPLE and TPLZ languages out of the box Dual-motor gear driven design 300 meter ribbon supply on a 1†core (coated side out) 5†OD internal media supply, optional external media holder supports 8.4†OD label rolls on 3†cores 4 inches per second print speed USB 2.0 Free bundled labeling software and Windows drivers All TSC printers feature an industry best 2 year limited warranty Applications Manufacturing & Warehousing Work in Progress Item Labels Instruction labels Agency labels Healthcare Patient Identification Pharmacy Specimen Identification Parcel Post Shipping/Receiving Labels Small Office / Home Office Retail Marking Price tags Shelf labels Jewelry tags
Datasheet
Description
Superior, Affordable Performance No company does a better job delivering desktop printers equipped to handle your most demanding label printing applications. TSC has been building economical desktop thermal transfer printers that feature rugged dual gear-driven motors and large 300 meter ribbon capacity for over 15 years. We invented thermal transfer desktop label printers that feature 300 meter ribbons and are pleased to introduce our latest value model, the affordable, durable, easy to use TA200. The TA200 reinvents the definition of value for low cost desktop label printers. The price of the TA200 may be inexpensive, but it looks and performs better than its expensive competition. The TA200 features two durable gear-driven motors that are capable of handling large capacity 300 meter ribbons and large rolls of media inside its sleek design. If the 5†interior label capacity is not enough, simply add an external media unwinder and the TA200 can easily handle 8.4†OD rolls of labels designed for expensive industrial label printers. The print mechanism and ribbon handler of the TA200 is a modular design. The module may easily be removed from the printer for use in kiosk or print and apply applications. The TA200 offers a low initial price, uses the most cost effective supplies available, and is built to last. These virtually trouble free units feature a standard two-year warranty. Once you plug it in, you won't have to worry about it. The TA200 can print a wide variety of labels ranging from shipping labels to compliance and general purpose product identification labels and tags. Other applications include automobile service shops, walk-in shipping and mail centers, and inventory control for stock rooms. Key Features 200 MHz 32-bit RISC processor with 8 MB SDRAM, 4MB FLASH memory Internally Scalable True Type fonts TSPL-EZ ™ firmware emulates TPLE and TPLZ languages out of the box Dual-motor gear driven design 300 meter ribbon supply on a 1†core (coated side out) 5†OD internal media supply, optional external media holder supports 8.4†OD label rolls on 3†cores 4 inches per second print speed USB 2.0 Free bundled labeling software and Windows drivers All TSC printers feature an industry best 2 year limited warranty Applications Manufacturing & Warehousing Work in Progress Item Labels Instruction labels Agency labels Healthcare Patient Identification Pharmacy Specimen Identification Parcel Post Shipping/Receiving Labels Small Office / Home Office Retail Marking Price tags Shelf labels Jewelry tags
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA200 Series Desktop Bar Code Printer - TA200 - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TA200 Series Desktop Bar Code Printer
TA200
TA200 Series Desktop Bar Code Printer TA200
Superior, Affordable Performance No company does a better job delivering desktop printers equipped to handle your most demanding label printing applications. TSC has been building economical desktop thermal transfer printers that feature rugged dual gear-driven motors and large 300 meter ribbon capacity for over 15 years. We invented thermal transfer desktop label printers that feature 300 meter ribbons and are pleased to introduce our latest value model, the affordable, durable, easy to use TA200. The TA200 reinvents the definition of value for low cost desktop label printers. The price of the TA200 may be inexpensive, but it looks and performs better than its expensive competition. The TA200 features two durable gear-driven motors that are capable of handling large capacity 300 meter ribbons and large rolls of media inside its sleek design. If the 5†interior label capacity is not enough, simply add an external media unwinder and the TA200 can easily handle 8.4†OD rolls of labels designed for expensive industrial label printers. The print mechanism and ribbon handler of the TA200 is a modular design. The module may easily be removed from the printer for use in kiosk or print and apply applications. The TA200 offers a low initial price, uses the most cost effective supplies available, and is built to last. These virtually trouble free units feature a standard two-year warranty. Once you plug it in, you won't have to worry about it. The TA200 can print a wide variety of labels ranging from shipping labels to compliance and general purpose product identification labels and tags. Other applications include automobile service shops, walk-in shipping and mail centers, and inventory control for stock rooms. Key Features 200 MHz 32-bit RISC processor with 8 MB SDRAM, 4MB FLASH memory Internally Scalable True Type fonts TSPL-EZ ™ firmware emulates TPLE and TPLZ languages out of the box Dual-motor gear driven design 300 meter ribbon supply on a 1†core (coated side out) 5†OD internal media supply, optional external media holder supports 8.4†OD label rolls on 3†cores 4 inches per second print speed USB 2.0 Free bundled labeling software and Windows drivers All TSC printers feature an industry best 2 year limited warranty Applications Manufacturing & Warehousing Work in Progress Item Labels Instruction labels Agency labels Healthcare Patient Identification Pharmacy Specimen Identification Parcel Post Shipping/Receiving Labels Small Office / Home Office Retail Marking Price tags Shelf labels Jewelry tags

Superior, Affordable Performance

No company does a better job delivering desktop printers equipped to handle your most demanding label printing applications. TSC has been building economical desktop thermal transfer printers that feature rugged dual gear-driven motors and large 300 meter ribbon capacity for over 15 years. We invented thermal transfer desktop label printers that feature 300 meter ribbons and are pleased to introduce our latest value model, the affordable, durable, easy to use TA200.

The TA200 reinvents the definition of value for low cost desktop label printers. The price of the TA200 may be inexpensive, but it looks and performs better than its expensive competition. The TA200 features two durable gear-driven motors that are capable of handling large capacity 300 meter ribbons and large rolls of media inside its sleek design. If the 5†interior label capacity is not enough, simply add an external media unwinder and the TA200 can easily handle 8.4†OD rolls of labels designed for expensive industrial label printers.

The print mechanism and ribbon handler of the TA200 is a modular design. The module may easily be removed from the printer for use in kiosk or print and apply applications.

The TA200 offers a low initial price, uses the most cost effective supplies available, and is built to last. These virtually trouble free units feature a standard two-year warranty. Once you plug it in, you won't have to worry about it.
The TA200 can print a wide variety of labels ranging from shipping labels to compliance and general purpose product identification labels and tags. Other applications include automobile service shops, walk-in shipping and mail centers, and inventory control for stock rooms.

  • Key Features
    • 200 MHz 32-bit RISC processor with 8 MB SDRAM, 4MB FLASH memory
    • Internally Scalable True Type fonts
    • TSPL-EZ ™ firmware emulates TPLE and TPLZ languages out of the box
    • Dual-motor gear driven design
    • 300 meter ribbon supply on a 1†core (coated side out)
    • 5†OD internal media supply, optional external media holder supports 8.4†OD label rolls on 3†cores
    • 4 inches per second print speed
    • USB 2.0
    • Free bundled labeling software and Windows drivers
    • All TSC printers feature an industry best 2 year limited warranty
  • Applications
    • Manufacturing & Warehousing
      • Work in Progress
      • Item Labels
      • Instruction labels
      • Agency labels
    • Healthcare
      • Patient Identification
      • Pharmacy
      • Specimen Identification
    • Parcel Post
      • Shipping/Receiving Labels
    • Small Office / Home Office
    • Retail Marking
      • Price tags
      • Shelf labels
      • Jewelry tags
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TA200
Product Name TA200 Series Desktop Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Flexographic Printer - FlexPrint II - BELL-MARK Corporation
Specs
Bar / Matrix Code Symbologies Code39
Mounting Options Stand-alone
Features Color Printing (optional feature); Industrial Metal Housing
View Details
TTP-244 Plus Desktop Bar Code Printer - TTP-244 Plus - TSC Auto ID Technology America Inc.
Specs
Technology Thermal Transfer
Paper Length 2286 mm (90 inch)
Paper Width 104 mm (4.09 inch)
View Details