TSC Auto ID Technology America Inc. TTP-244 Plus Desktop Bar Code Printer TTP-244 Plus

Description
High Performance That Won't Break The Budget There are plenty of cheap plastic desktop label printers available on the market. But the TTP-244 Plus thermal transfer barcode printer is the only inexpensive solution that offers a powerful processor, generous memory, internal scalable fonts and the world's most popular bar code printer language emulations in one small package. The TTP-244 Plus is ideal for customers looking for a high quality bar code printer, coupled with low ownership costs. The TTP-244 Plus is competitively priced, comes with a two-year warranty, and accommodates a 300-meter-long ribbon, which keeps both daily and lifetime operating costs lower than other comparable printers. The TTP-244 Plus offers the largest media and ribbon capacities in its class. Unlike most printers, it can easily handle both a 300-meter ribbon and a full 8-inch OD roll of labels. With its fast print speed, along with the largest memory capacity in its class, the TTP-244 Plus easily outperforms the competition. With its small, compact footprint and dual-motor design, the TTP-244 Plus is perfect for a wide variety of label and tag printing applications - everything from shipping labels to compliance and general purpose product-identificati on labels & tags. The TTP-244 Plus supports PDF417 and MaxiCode two-dimensional bar codes used to print complex transportation formats - a feature that makes it ideal for automobile service shops, stock rooms, and walk-in shipping and mail centers. Key Features 200 MHz 32-bit RISC processor with 8 MB SDRAM, 4 MB Flash memory Internally Scalable True Type fonts TSPL-EZ™ firmware emulates Eltron® and Zebra® languages out of the box Dual-motor gear driven design 300 meter ribbon supply on a 1" core (coated side out) 4.3" OD internal media supply, optional external media un-winder supporting 8" OD label rolls on 3" cores 4" per second print speed USB 2.0 & RS-232C interfaces Applications Shipping and receiving Compliance labeling Asset tracking Inventory control Document management Shelf labeling and product marking Specimen labeling and patient tracking
Datasheet
Description
High Performance That Won't Break The Budget There are plenty of cheap plastic desktop label printers available on the market. But the TTP-244 Plus thermal transfer barcode printer is the only inexpensive solution that offers a powerful processor, generous memory, internal scalable fonts and the world's most popular bar code printer language emulations in one small package. The TTP-244 Plus is ideal for customers looking for a high quality bar code printer, coupled with low ownership costs. The TTP-244 Plus is competitively priced, comes with a two-year warranty, and accommodates a 300-meter-long ribbon, which keeps both daily and lifetime operating costs lower than other comparable printers. The TTP-244 Plus offers the largest media and ribbon capacities in its class. Unlike most printers, it can easily handle both a 300-meter ribbon and a full 8-inch OD roll of labels. With its fast print speed, along with the largest memory capacity in its class, the TTP-244 Plus easily outperforms the competition. With its small, compact footprint and dual-motor design, the TTP-244 Plus is perfect for a wide variety of label and tag printing applications - everything from shipping labels to compliance and general purpose product-identificati on labels & tags. The TTP-244 Plus supports PDF417 and MaxiCode two-dimensional bar codes used to print complex transportation formats - a feature that makes it ideal for automobile service shops, stock rooms, and walk-in shipping and mail centers. Key Features 200 MHz 32-bit RISC processor with 8 MB SDRAM, 4 MB Flash memory Internally Scalable True Type fonts TSPL-EZ™ firmware emulates Eltron® and Zebra® languages out of the box Dual-motor gear driven design 300 meter ribbon supply on a 1" core (coated side out) 4.3" OD internal media supply, optional external media un-winder supporting 8" OD label rolls on 3" cores 4" per second print speed USB 2.0 & RS-232C interfaces Applications Shipping and receiving Compliance labeling Asset tracking Inventory control Document management Shelf labeling and product marking Specimen labeling and patient tracking
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TTP-244 Plus Desktop Bar Code Printer - TTP-244 Plus - TSC Auto ID Technology America Inc.
Pomona, CA, USA
TTP-244 Plus Desktop Bar Code Printer
TTP-244 Plus
TTP-244 Plus Desktop Bar Code Printer TTP-244 Plus
High Performance That Won't Break The Budget There are plenty of cheap plastic desktop label printers available on the market. But the TTP-244 Plus thermal transfer barcode printer is the only inexpensive solution that offers a powerful processor, generous memory, internal scalable fonts and the world's most popular bar code printer language emulations in one small package. The TTP-244 Plus is ideal for customers looking for a high quality bar code printer, coupled with low ownership costs. The TTP-244 Plus is competitively priced, comes with a two-year warranty, and accommodates a 300-meter-long ribbon, which keeps both daily and lifetime operating costs lower than other comparable printers. The TTP-244 Plus offers the largest media and ribbon capacities in its class. Unlike most printers, it can easily handle both a 300-meter ribbon and a full 8-inch OD roll of labels. With its fast print speed, along with the largest memory capacity in its class, the TTP-244 Plus easily outperforms the competition. With its small, compact footprint and dual-motor design, the TTP-244 Plus is perfect for a wide variety of label and tag printing applications - everything from shipping labels to compliance and general purpose product-identificati on labels & tags. The TTP-244 Plus supports PDF417 and MaxiCode two-dimensional bar codes used to print complex transportation formats - a feature that makes it ideal for automobile service shops, stock rooms, and walk-in shipping and mail centers. Key Features 200 MHz 32-bit RISC processor with 8 MB SDRAM, 4 MB Flash memory Internally Scalable True Type fonts TSPL-EZ™ firmware emulates Eltron® and Zebra® languages out of the box Dual-motor gear driven design 300 meter ribbon supply on a 1" core (coated side out) 4.3" OD internal media supply, optional external media un-winder supporting 8" OD label rolls on 3" cores 4" per second print speed USB 2.0 & RS-232C interfaces Applications Shipping and receiving Compliance labeling Asset tracking Inventory control Document management Shelf labeling and product marking Specimen labeling and patient tracking

High Performance That Won't Break The Budget

There are plenty of cheap plastic desktop label printers available on the market. But the TTP-244 Plus thermal transfer barcode printer is the only inexpensive solution that offers a powerful processor, generous memory, internal scalable fonts and the world's most popular bar code printer language emulations in one small package.

The TTP-244 Plus is ideal for customers looking for a high quality bar code printer, coupled with low ownership costs. The TTP-244 Plus is competitively priced, comes with a two-year warranty, and accommodates a 300-meter-long ribbon, which keeps both daily and lifetime operating costs lower than other comparable printers.

The TTP-244 Plus offers the largest media and ribbon capacities in its class. Unlike most printers, it can easily handle both a 300-meter ribbon and a full 8-inch OD roll of labels. With its fast print speed, along with the largest memory capacity in its class, the TTP-244 Plus easily outperforms the competition.

With its small, compact footprint and dual-motor design, the TTP-244 Plus is perfect for a wide variety of label and tag printing applications - everything from shipping labels to compliance and general purpose product-identification labels & tags.

The TTP-244 Plus supports PDF417 and MaxiCode two-dimensional bar codes used to print complex transportation formats - a feature that makes it ideal for automobile service shops, stock rooms, and walk-in shipping and mail centers.

  • Key Features
    • 200 MHz 32-bit RISC processor with 8 MB SDRAM, 4 MB Flash memory
    • Internally Scalable True Type fonts
    • TSPL-EZ™ firmware emulates Eltron® and Zebra® languages out of the box
    • Dual-motor gear driven design
    • 300 meter ribbon supply on a 1" core (coated side out)
    • 4.3" OD internal media supply, optional external media un-winder supporting 8" OD label rolls on 3" cores
    • 4" per second print speed
    • USB 2.0 & RS-232C interfaces
  • Applications
    • Shipping and receiving
    • Compliance labeling
    • Asset tracking
    • Inventory control
    • Document management
    • Shelf labeling and product marking
    • Specimen labeling and patient tracking
Supplier's Site Datasheet

Technical Specifications

  TSC Auto ID Technology America Inc.
Product Category Barcode Printers
Product Number TTP-244 Plus
Product Name TTP-244 Plus Desktop Bar Code Printer
Technology Thermal Transfer
Unlock Full Specs
to access all available technical data

Similar Products

Laser Marking Systems -  - Isotech, Inc.
Specs
Mounting Options Panel Mount; Rack Mount; Stand-alone
Features Application Software Included
Media Handling Metals; Plastics; Electronics / Wafers; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Glasses / Ceramics; Irregular / Rounded Surfaces
View Details
Thermal Transfer Printer - EasyPrint X - BELL-MARK Corporation
Specs
Bar / Matrix Code Symbologies Code39; EAN/JAN; Interleaved2of5; UPC; ESN, HIB2LIC, DATE CODE
Mounting Options Stand-alone
Features Industrial Metal Housing; Memory / Storage; Application Software Included (optional feature)
View Details
TTP-268M Series Industrial Bar Code Printer - TTP-366M - TSC Auto ID Technology America Inc.
Specs
Technology Thermal Transfer
Paper Length 2540 mm (100 inch)
Paper Width 168 mm (6.61 inch)
View Details