TPI Corporation Wide Area Light PUL1000QTC

Description
15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING TRIPOD MOUNTING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000 LUMEN BULB LIFE 2000 HR
Datasheet
Description
15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING TRIPOD MOUNTING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000 LUMEN BULB LIFE 2000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Area Light - PUL1000QTC - TPI Corporation
Gray, TN, USA
Wide Area Light
PUL1000QTC
Wide Area Light PUL1000QTC
15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING TRIPOD MOUNTING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000 LUMEN BULB LIFE 2000 HR
  • 15 FT CORD LENGTH
  • ETL (CANADA AND US) APPROVAL
  • 120 V VOLTAGE RATING
  • TRIPOD MOUNTING
  • QUARTZ HALOGEN LAMP TYPE
  • 500 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • WEATHERPROOF
  • 18/3 SJTW CORD TYPE
  • IMPACT RESISTANT LENS TYPE
  • WIRE GUARD TYPE
  • NEMA 15-5P PLUG/CONNECTOR TYPE
  • LIGHT INTENSITY 22000 LUMEN
  • BULB LIFE 2000 HR
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number PUL1000QTC
Product Name Wide Area Light
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Work Lights - 219907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
Features Waterproof
View Details
Work Light - TQJDLH-4K-FL-BL - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details
LED Worklights -  - Code 3, Inc.
Code 3, Inc.
Specs
Lamp Type LED
Features Magnetic Base (optional feature); Waterproof
View Details
Low Voltage Hand Lamp - 04457.60.05 - General Cable
Specs
Work Light Type Handheld
Power 75 watts
Cord Length 50 ft (152 dm)
View Details