TPI Corporation Work Light 29TLPA

Description
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 50 W LAMP WATTAGE 120 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 4300 OVERALL LENGTH 29 INCH INCLUDES REMOTE BALLAST, STAINLESS STEEL MOUNTING HARDWARE
Datasheet
Description
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 50 W LAMP WATTAGE 120 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 4300 OVERALL LENGTH 29 INCH INCLUDES REMOTE BALLAST, STAINLESS STEEL MOUNTING HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Light - 29TLPA - TPI Corporation
Gray, TN, USA
Work Light
29TLPA
Work Light 29TLPA
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 50 W LAMP WATTAGE 120 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 4300 OVERALL LENGTH 29 INCH INCLUDES REMOTE BALLAST, STAINLESS STEEL MOUNTING HARDWARE
  • MACHINE TOOL LIGHT TYPE
  • POLYCARBONATE MATERIAL
  • 8 FT 18/3 SJTOW CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 50 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • CIRCULAR SHADE
  • MAXIMUM LUMEN 4300
  • OVERALL LENGTH 29 INCH
  • INCLUDES REMOTE BALLAST, STAINLESS STEEL MOUNTING HARDWARE
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number 29TLPA
Product Name Work Light
Work Light Type Machine Tool Light
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 7778012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; Led
Features Waterproof
Cord Length 5.91 ft (18 dm)
View Details
Work Light - TQJDLH-3K-SP-STN - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details
Inspection Light LED Series 6149/2 - Series 6149/2 - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type LED
Voltage 12 to 240 volts
View Details
WORK LIGHT - 29TLPEOBC - TPI Corporation
Specs
Work Light Type MACHINE TOOL LIGHT
Lamp Type Fluorescent
Power 36 watts
View Details