TPI Corporation Humidifiers EVAP363

Description
DURABLE POLYETHYLENE MATERIAL 62 INCH 67 INCH EVAPORATIVE STYLE 32 GALLON TANK CAPACITY 2500 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 32 INCH MOTOR RATING 1/2 HP CURRENT RATING 11.5 AMPERE VOLTAGE RATING 120 V EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 9600/6600/4800 CFM
Datasheet
Description
DURABLE POLYETHYLENE MATERIAL 62 INCH 67 INCH EVAPORATIVE STYLE 32 GALLON TANK CAPACITY 2500 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 32 INCH MOTOR RATING 1/2 HP CURRENT RATING 11.5 AMPERE VOLTAGE RATING 120 V EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 9600/6600/4800 CFM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidifiers - EVAP363 - TPI Corporation
Gray, TN, USA
Humidifiers
EVAP363
Humidifiers EVAP363
DURABLE POLYETHYLENE MATERIAL 62 INCH 67 INCH EVAPORATIVE STYLE 32 GALLON TANK CAPACITY 2500 SQ FT APPLICABLE STANDARD ETL (CANADA AND US) LENGTH 32 INCH MOTOR RATING 1/2 HP CURRENT RATING 11.5 AMPERE VOLTAGE RATING 120 V EVAPORATIVE COOLING 15 TO 25 DEG F WIND CHILL COOLING 6 TO 8 DEG F AIR FLOW RATE 9600/6600/4800 CFM
  • DURABLE POLYETHYLENE MATERIAL
  • 62 INCH
  • 67 INCH
  • EVAPORATIVE STYLE
  • 32 GALLON TANK CAPACITY
  • 2500 SQ FT
  • APPLICABLE STANDARD ETL (CANADA AND US)
  • LENGTH 32 INCH
  • MOTOR RATING 1/2 HP
  • CURRENT RATING 11.5 AMPERE
  • VOLTAGE RATING 120 V
  • EVAPORATIVE COOLING 15 TO 25 DEG F
  • WIND CHILL COOLING 6 TO 8 DEG F
  • AIR FLOW RATE 9600/6600/4800 CFM
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Humidifiers (industrial)
Product Number EVAP363
Product Name Humidifiers
Capacity 32 Pounds / Hour
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Smart Spot Humidifier Unit - SS-100 - Smart Fog
Specs
Placement Free Standing; Portable
Primary Voltage 120 volts
Power Demand 480 watts
View Details
Specs
Placement Free Standing
Capacity 3209 Pounds / Hour
Steam Pressure 2 to 50 psi (1.41 to 35.19 m H2O)
View Details