TPI Corporation Dock/Loading Light DKL40VAA

Description
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 3700 BULB LIFE IN HOUR 2000
Datasheet
Description
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 3700 BULB LIFE IN HOUR 2000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dock/Loading Light - DKL40VAA - TPI Corporation
Gray, TN, USA
Dock/Loading Light
DKL40VAA
Dock/Loading Light DKL40VAA
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL NO LAMP INCLUDED INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE NUMBER OF ARMS 2 MAXIMUM LUMEN 3700 BULB LIFE IN HOUR 2000
  • DOCK AND LOADING TYPE
  • 11 GAUGE STEEL ARM MATERIAL
  • YELLOW/BLACK POWDER COATED FINISH
  • 40 INCH OVERALL REACH
  • 5 FT 18/3 SJT CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 300 W LAMP WATTAGE
  • ON/OFF SWITCH TYPE
  • NEMA 5-15 GROUNDED PLUG TERMINAL TYPE
  • 120 V LAMP VOLTAGE
  • NUMBER OF ARMS 2
  • MAXIMUM LUMEN 3700
  • BULB LIFE IN HOUR 2000
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number DKL40VAA
Product Name Dock/Loading Light
Work Light Type Dock and Loading
Unlock Full Specs
to access all available technical data

Similar Products

Work Lights - 234928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
Features Waterproof
View Details
TEF 2505 Repair Light -  - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type Fluorescent
Voltage 230 volts
View Details
Dock/Loading Light - DKLQH - TPI Corporation
Specs
Work Light Type Dock and Loading
Lamp Type Halogen
Power 500 watts
View Details
Work Light - TQJDLH-3K-NFL-STN - Juno Lighting Group
Specs
Lamp Type LED
Voltage 12 volts
View Details