TPI Corporation Dock/Loading Light DKL25FLX

Description
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 25 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL CEILING MOUNTING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE ON/OFF TOGGLE SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE MAXIMUM LUMEN 3700 BULB LIFE IN HOUR 2000
Datasheet
Description
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 25 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL CEILING MOUNTING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE ON/OFF TOGGLE SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE MAXIMUM LUMEN 3700 BULB LIFE IN HOUR 2000
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dock/Loading Light - DKL25FLX - TPI Corporation
Gray, TN, USA
Dock/Loading Light
DKL25FLX
Dock/Loading Light DKL25FLX
DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 25 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL CEILING MOUNTING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 300 W LAMP WATTAGE ON/OFF TOGGLE SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP VOLTAGE MAXIMUM LUMEN 3700 BULB LIFE IN HOUR 2000
  • DOCK AND LOADING TYPE
  • 11 GAUGE STEEL ARM MATERIAL
  • YELLOW/BLACK POWDER COATED FINISH
  • 25 INCH OVERALL REACH
  • 5 FT 18/3 SJT CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • CEILING MOUNTING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 300 W LAMP WATTAGE
  • ON/OFF TOGGLE SWITCH TYPE
  • NEMA 5-15 GROUNDED PLUG TERMINAL TYPE
  • 120 V LAMP VOLTAGE
  • MAXIMUM LUMEN 3700
  • BULB LIFE IN HOUR 2000
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number DKL25FLX
Product Name Dock/Loading Light
Work Light Type Dock and Loading
Unlock Full Specs
to access all available technical data

Similar Products

Work Lights - 2863966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
View Details
Traffic Stiks -  - Code 3, Inc.
Code 3, Inc.
Specs
Work Light Type Vehicle Mounted
Lamp Type LED
Features Waterproof
View Details
TEF 2505 Repair Light -  - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type Fluorescent
Voltage 230 volts
View Details
Dock/Loading Light - DKL60VAQHA - TPI Corporation
Specs
Work Light Type Dock and Loading
Lamp Type Halogen
Power 500 watts
View Details