6715057 -- TUBULAR QUARTZ INFRARED HALOGEN LAMP
TPI Corporation
Tubular Quartz Infrared Halogen Lamp
6715057
Description
27-5/16 INCH OVERALL LENGTH
240 VAC VOLTAGE RATING
5/8 INCH DIAMETER
1425 W WATTAGE
5000 LIFE IN HOUR
671 MODEL
Description
27-5/16 INCH OVERALL LENGTH
240 VAC VOLTAGE RATING
5/8 INCH DIAMETER
1425 W WATTAGE
5000 LIFE IN HOUR
671 MODEL
Datasheet
Suppliers
Tubular Quartz Infrared Halogen Lamp
6715057
27-5/16 INCH OVERALL LENGTH
240 VAC VOLTAGE RATING
5/8 INCH DIAMETER
1425 W WATTAGE
5000 LIFE IN HOUR
671 MODEL
- 27-5/16 INCH OVERALL LENGTH
- 240 VAC VOLTAGE RATING
- 5/8 INCH DIAMETER
- 1425 W WATTAGE
- 5000 LIFE IN HOUR
- 671 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
6715057 |
|
Product Name
|
Tubular Quartz Infrared Halogen Lamp |
|
Lamp Power
|
1425 watts
|
Unlock Full Specs
to access all available technical data
Similar Products
Konica Minolta Sensing Americas, Inc.
Features
Reflector
Lamp Power
20 to 30 watts
View Details
Features
Reflector
Base Type
2-Pin
Lamp Power
20 to 75 watts
View Details
Lamp Power
12 watts
Rated Average Life
10000 hours
Maximum Overall Length
3.5 inch (88.9 mm)
View Details