TPI Corporation Tubular Quartz Infrared Halogen Lamp 6322548

Description
RED COLOR 28-11/16 INCH OVERALL LENGTH 480 VAC VOLTAGE RATING 3/8 INCH DIAMETER 2500 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
Datasheet
Description
RED COLOR 28-11/16 INCH OVERALL LENGTH 480 VAC VOLTAGE RATING 3/8 INCH DIAMETER 2500 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Tubular Quartz Infrared Halogen Lamp
6322548
Tubular Quartz Infrared Halogen Lamp 6322548
RED COLOR 28-11/16 INCH OVERALL LENGTH 480 VAC VOLTAGE RATING 3/8 INCH DIAMETER 2500 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
  • RED COLOR
  • 28-11/16 INCH OVERALL LENGTH
  • 480 VAC VOLTAGE RATING
  • 3/8 INCH DIAMETER
  • 2500 W WATTAGE
  • 5000 LIFE IN HOUR
  • HORIZONTAL OPERATING POSITION
  • 632 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Halogen Lamps
Product Number 6322548
Product Name Tubular Quartz Infrared Halogen Lamp
Lamp Power 2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Halogen Bulbs - 6559586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type P13.5s
Rated Average Life 25 hours
Maximum Overall Length 1.22 inch (31 mm)
View Details
Quartz Infrared Halogen Lamps - 15-10K-480-1.5A* - Rhenium Alloys, Inc.
Specs
Lamp Power 10000 watts
Maximum Overall Length 17.6 inch (447 mm)
View Details
Tubular Quartz Infrared Halogen Lamp - 63125609 - TPI Corporation
Specs
Lamp Power 2500 watts
Rated Average Life 5000 hours
View Details