TPI Corporation Tubular Quartz Infrared Halogen Lamp 6321624

Description
RED COLOR 19-11/16 INCH OVERALL LENGTH 240 VAC VOLTAGE RATING 3/8 INCH DIAMETER 1600 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
Datasheet
Description
RED COLOR 19-11/16 INCH OVERALL LENGTH 240 VAC VOLTAGE RATING 3/8 INCH DIAMETER 1600 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gray, TN, USA
Tubular Quartz Infrared Halogen Lamp
6321624
Tubular Quartz Infrared Halogen Lamp 6321624
RED COLOR 19-11/16 INCH OVERALL LENGTH 240 VAC VOLTAGE RATING 3/8 INCH DIAMETER 1600 W WATTAGE 5000 LIFE IN HOUR HORIZONTAL OPERATING POSITION 632 MODEL
  • RED COLOR
  • 19-11/16 INCH OVERALL LENGTH
  • 240 VAC VOLTAGE RATING
  • 3/8 INCH DIAMETER
  • 1600 W WATTAGE
  • 5000 LIFE IN HOUR
  • HORIZONTAL OPERATING POSITION
  • 632 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Halogen Lamps
Product Number 6321624
Product Name Tubular Quartz Infrared Halogen Lamp
Lamp Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Halogen Bulbs - 6559182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type P13.5s
Rated Average Life 25 hours
Maximum Overall Length 1.22 inch (31 mm)
View Details
Halogen Line Voltage Bulb - 9250*060-HPNCL by OSRAM - Holtkoetter International, Inc.
Specs
Base Type G9
Lamp Power 60 watts
Rated Average Life 2000 hours
View Details
250T3/CLEAR/78MM - SUPERIOR LIFE® - 74296 - Premium Quality Lighting
Specs
Base Type RS7
Lamp Power 250 watts
View Details