TPI Corporation Work Light 21TLPIBC

Description
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 120 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 2900 OVERALL LENGTH 21 INCH INCLUDES REMOTE BALLAST, STAINLESS STEEL MOUNTING HARDWARE, ON/OFF SWITCH
Datasheet
Description
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 120 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 2900 OVERALL LENGTH 21 INCH INCLUDES REMOTE BALLAST, STAINLESS STEEL MOUNTING HARDWARE, ON/OFF SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Light - 21TLPIBC - TPI Corporation
Gray, TN, USA
Work Light
21TLPIBC
Work Light 21TLPIBC
MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 120 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 2900 OVERALL LENGTH 21 INCH INCLUDES REMOTE BALLAST, STAINLESS STEEL MOUNTING HARDWARE, ON/OFF SWITCH
  • MACHINE TOOL LIGHT TYPE
  • POLYCARBONATE MATERIAL
  • 8 FT 18/3 SJTOW CABLE TYPE
  • ETL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 36 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • CIRCULAR SHADE
  • MAXIMUM LUMEN 2900
  • OVERALL LENGTH 21 INCH
  • INCLUDES REMOTE BALLAST, STAINLESS STEEL MOUNTING HARDWARE, ON/OFF SWITCH
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Work Lights
Product Number 21TLPIBC
Product Name Work Light
Work Light Type Machine Tool Light
Unlock Full Specs
to access all available technical data

Similar Products

Work Lights - 2845189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
View Details
LED Worklights -  - Code 3, Inc.
Code 3, Inc.
Specs
Lamp Type LED
Features Magnetic Base (optional feature); Waterproof
View Details
TEF 2505 Repair Light -  - R. STAHL, Inc.
Specs
Work Light Type Handheld
Lamp Type Fluorescent
Voltage 230 volts
View Details
Wide Area Light - PUL1000QCD - TPI Corporation
Specs
Lamp Type Halogen
Power 500 watts
Voltage 120 volts
View Details