EASY CENTERING DURING INSTALLATION_CONTINUOUS ROTATION TYPE_TD62 --
TOK America, Inc.Easy centering during installation_Continuous rotation type_TD62
Description
Features
Middle torque range of our continuous rotation dampers
Outer mounting diameter of ø 25 mm
Facilitates easy centering during mounting
A wide variety of torques
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Middle torque range of our continuous rotation dampers
Outer mounting diameter of ø 25 mm
Facilitates easy centering during mounting
A wide variety of torques
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The TD62 series consists of continuous rotation dampers with an outer mounting diameter of Ø25 mm, designed for easy centering during installation and offering a middle torque range. The dampers are available in clockwise (CW), counterclockwise (CCW), and bidirectional (W) configurations, with torque options ranging from 30.0 to 200.0 mN·m. The housing and cap are made of plastic (POM), with a stainless steel (SUS) shaft, and the gear type is a standard spur gear with a module of 1, 20° pressure angle, and 15 teeth. The part weight is approximately 15 g when fitted with a gear, and the allowable radial load is 13.4 N. Durability is rated for 100,000 cycles. RoHS compliant.
Datasheet Summary Powered by GS/AI
The TD62 series consists of continuous rotation dampers with an outer mounting diameter of Ø25 mm, designed for easy centering during installation and offering a middle torque range. The dampers are available in clockwise (CW), counterclockwise (CCW), and bidirectional (W) configurations, with torque options ranging from 30.0 to 200.0 mN·m. The housing and cap are made of plastic (POM), with a stainless steel (SUS) shaft, and the gear type is a standard spur gear with a module of 1, 20° pressure angle, and 15 teeth. The part weight is approximately 15 g when fitted with a gear, and the allowable radial load is 13.4 N. Durability is rated for 100,000 cycles. RoHS compliant.
Features
Middle torque range of our continuous rotation dampers
Outer mounting diameter of ø 25 mm
Facilitates easy centering during mounting
A wide variety of torques
Features
Middle torque range of our continuous rotation dampers
Outer mounting diameter of Ø 25 mm
Facilitates easy centering during mounting
A wide variety of torques
Supplier's Site
Datasheet
Technical Specifications
TOK America, Inc.
Product Category
Rotary Dampers
Product Number
Easy centering during installation_Continuous rotation type_TD62