TOK America, Inc.Bidirectional rotary damper_Continuous rotation type_TD136
Description
Features
Outer mounting diameter of ø 10 mm (Ultra-small diameter and thin type)
Bidirectional rotary damper
The mounting flange corresponds to the bottom face
Only the housing shape is different from that of the TD130
TOK America, Inc.
Done
Request a Quote
Email Supplier
Description
Features
Outer mounting diameter of ø 10 mm (Ultra-small diameter and thin type)
Bidirectional rotary damper
The mounting flange corresponds to the bottom face
Only the housing shape is different from that of the TD130
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
TD136 is a bidirectional rotary damper with an outer mounting diameter of 10 mm, designed for continuous 360° rotation. It features a mounting flange aligned with the bottom face and uses a plastic housing, cap, and shaft made of PC and POM. The torque for the TD136W1-20 variant is 2.0 ± 0.7 mN·m at 20 min⁻¹ rotation speed, with durability tested over 50,000 cycles. The damper is RoHS compliant and includes a 10-tooth spur gear with module 0.6 and 20° pressure angle. Weight is approximately 0.4 g.
Datasheet Summary Powered by GS/AI
TD136 is a bidirectional rotary damper with an outer mounting diameter of 10 mm, designed for continuous 360° rotation. It features a mounting flange aligned with the bottom face and uses a plastic housing, cap, and shaft made of PC and POM. The torque for the TD136W1-20 variant is 2.0 ± 0.7 mN·m at 20 min⁻¹ rotation speed, with durability tested over 50,000 cycles. The damper is RoHS compliant and includes a 10-tooth spur gear with module 0.6 and 20° pressure angle. Weight is approximately 0.4 g.
Features
Outer mounting diameter of ø 10 mm (Ultra-small diameter and thin type)
Bidirectional rotary damper
The mounting flange corresponds to the bottom face
Only the housing shape is different from that of the TD130
Features
Outer mounting diameter of Ø 10 mm (Ultra-small diameter and thin type)
Bidirectional rotary damper
The mounting flange corresponds to the bottom face
Only the housing shape is different from that of the TD130