TOC Systems, Inc. Automatic Benchtop Analyzer StarTOC

Description
• Five Oxidation Methods in One Analyzer • 103 Sample Stations & 1 Wash Station • Dual NDIRs • Widest Dynamic Range • Ease of operation with familiar Windows Software • Reliability Through Simplicity Unmatched Versatility & Reliability The StarTOC Automatic Benchtop analyzer is capable of TOC, TIC, and TC analysis using the following methods: High Temperature Combustion UV/Heated Persulfate Heated Persulfate Ozone Promoted/Hydroxy/Rad ical Ultra-Pure (UV/NDIR) Sample is mixed with acid, lowering the pH to 2.0. This converts the inorganic carbon to dissolved CO2, which is Air/O2 stripped out of the solution. Reagent is added if required and the remaining organic carbon is then oxidized in the Reactor to form CO2, which is detected by the NDIR as an interference-free direct correlation to TOC.
Datasheet
Description
• Five Oxidation Methods in One Analyzer • 103 Sample Stations & 1 Wash Station • Dual NDIRs • Widest Dynamic Range • Ease of operation with familiar Windows Software • Reliability Through Simplicity Unmatched Versatility & Reliability The StarTOC Automatic Benchtop analyzer is capable of TOC, TIC, and TC analysis using the following methods: High Temperature Combustion UV/Heated Persulfate Heated Persulfate Ozone Promoted/Hydroxy/Rad ical Ultra-Pure (UV/NDIR) Sample is mixed with acid, lowering the pH to 2.0. This converts the inorganic carbon to dissolved CO2, which is Air/O2 stripped out of the solution. Reagent is added if required and the remaining organic carbon is then oxidized in the Reactor to form CO2, which is detected by the NDIR as an interference-free direct correlation to TOC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Benchtop Analyzer - StarTOC - TOC Systems, Inc.
Alvin, TX, USA
Automatic Benchtop Analyzer
StarTOC
Automatic Benchtop Analyzer StarTOC
• Five Oxidation Methods in One Analyzer • 103 Sample Stations & 1 Wash Station • Dual NDIRs • Widest Dynamic Range • Ease of operation with familiar Windows Software • Reliability Through Simplicity Unmatched Versatility & Reliability The StarTOC Automatic Benchtop analyzer is capable of TOC, TIC, and TC analysis using the following methods: High Temperature Combustion UV/Heated Persulfate Heated Persulfate Ozone Promoted/Hydroxy/Rad ical Ultra-Pure (UV/NDIR) Sample is mixed with acid, lowering the pH to 2.0. This converts the inorganic carbon to dissolved CO2, which is Air/O2 stripped out of the solution. Reagent is added if required and the remaining organic carbon is then oxidized in the Reactor to form CO2, which is detected by the NDIR as an interference-free direct correlation to TOC.

• Five Oxidation Methods in One Analyzer
• 103 Sample Stations & 1 Wash Station
• Dual NDIRs
• Widest Dynamic Range
• Ease of operation with familiar Windows Software
• Reliability Through Simplicity

Unmatched Versatility & Reliability

The StarTOC Automatic Benchtop analyzer is capable of TOC, TIC, and TC analysis using the following methods:

  • High Temperature Combustion
  • UV/Heated Persulfate
  • Heated Persulfate
  • Ozone Promoted/Hydroxy/Radical
  • Ultra-Pure (UV/NDIR)

Sample is mixed with acid, lowering the pH to 2.0. This converts the inorganic carbon to dissolved CO2, which is Air/O2 stripped out of the solution. Reagent is added if required and the remaining organic carbon is then oxidized in the Reactor to form CO2, which is detected by the NDIR as an interference-free direct correlation to TOC.

Supplier's Site Datasheet
ON-LINE Combustion Analyzer - StarTOC - TOC Systems, Inc.
Alvin, TX, USA
ON-LINE Combustion Analyzer
StarTOC
ON-LINE Combustion Analyzer StarTOC
Description Star Instruments, Inc. uniquely offers all methods of TOC analysis and recommends High Temperature Combustion as the method of choice for many applications. The reactor temperature may be adjusted by the operator & configured for catalytic or non-catalytic oxidation. The analyzer platform is an advanced Microsoft Windows-based CE Computer with touch screen. Only Star offers the features and reliability of operation associated with its team’s pioneering experience in TOC analysis since 1969. For difficult or questionable streams, we invite you to send a sample for our compli- mentary analysis to verify the adequacy of this method. In return, we will provide a confidential report and recommendation for the best method for your application. Because we offer a full line of High Temperature Combustion, UV/Heated Persulfate, Ozone Promoted and Ultra-Pure TOC Analyzers, we feel we are able to provide you objective, unbiased advice. We can therefore fully commit our total resources to providing our customers the best possible installation available. Preferred Applications Excellent TOC accuracy from low parts-per-million to high TOC concentration levels of moderately salt-containing samples, with minimum maintenance. This is the best method for samples with particulates. Standard Method 5310 C/D EPA 415.1 EPA 9060 ASTM D 2579 AOAC 973.47 Wastewater River Water Process Control Difficult to Oxidize Streams No/Low Salt Samples

Description

Star Instruments, Inc. uniquely offers all methods of TOC analysis and recommends High Temperature Combustion as the method of choice for many applications. The reactor temperature may be adjusted by the operator & configured for catalytic or non-catalytic oxidation. The analyzer platform is an advanced Microsoft Windows-based CE Computer with touch screen.

Only Star offers the features and reliability of operation associated with its team’s pioneering experience in TOC analysis since 1969.

For difficult or questionable streams, we invite you to send a sample for our compli- mentary analysis to verify the adequacy of this method. In return, we will provide a confidential report and recommendation for the best method for your application.

Because we offer a full line of High Temperature Combustion, UV/Heated Persulfate, Ozone Promoted and Ultra-Pure TOC Analyzers, we feel we are able to provide you objective, unbiased advice. We can therefore fully commit our total resources to providing our customers the best possible installation available.

Preferred Applications

Excellent TOC accuracy from low parts-per-million to high TOC concentration levels of moderately salt-containing samples, with minimum maintenance. This is the best method for samples with particulates.

  • Standard Method 5310 C/D
  • EPA 415.1
  • EPA 9060
  • ASTM D 2579
  • AOAC 973.47
  • Wastewater
  • River Water
  • Process Control
  • Difficult to Oxidize Streams
  • No/Low Salt Samples
Supplier's Site Datasheet
Dual Method Analyzer - StarTOC - TOC Systems, Inc.
Alvin, TX, USA
Dual Method Analyzer
StarTOC
Dual Method Analyzer StarTOC
StarTOC Dual Method Ozone / Hydroxyl Radicals + UV / Heated Persulfate offers the highest oxidation potential to assure complete TOC recovery in the most difficult of samples. This Dual Method satisfies the most challenging of applications and is the clear choice of performance-oriented users, who require the highest level of precision in analysis. Most Rugged and Reliable Touch Screen VGA Color Network Ready Paperless Chart Recorder PCMCIA Slot Solid State Data Storage Description Because neither Ozone/Hydroxyl Radical nor UV/Heated Persulfate can fully oxidize all organic carbon compounds, StarTOC Dual Method was introduced to fully satisfy demands for measuring the total organic carbon in the most difficult industrial samples. Rugged FRP Enclosure allows direct outside installation and integral heating, cooling and purging, without requiring additional costly shelters.

StarTOC Dual Method Ozone / Hydroxyl Radicals + UV / Heated Persulfate offers the highest oxidation potential to assure complete TOC recovery in the most difficult of samples. This Dual Method satisfies the most challenging of applications and is the clear choice of performance-oriented users, who require the highest level of precision in analysis.

Most Rugged and Reliable

  • Touch Screen
  • VGA Color
  • Network Ready
  • Paperless Chart Recorder
  • PCMCIA Slot
  • Solid State Data Storage

Description

Because neither Ozone/Hydroxyl Radical nor UV/Heated Persulfate can fully oxidize all organic carbon compounds, StarTOC Dual Method was introduced to fully satisfy demands for measuring the total organic carbon in the most difficult industrial samples. Rugged FRP Enclosure allows direct outside installation and integral heating, cooling and purging, without requiring additional costly shelters.

Supplier's Site Datasheet
ON-LINE Ultra-Pure Analyzer - StarTOC - TOC Systems, Inc.
Alvin, TX, USA
ON-LINE Ultra-Pure Analyzer
StarTOC
ON-LINE Ultra-Pure Analyzer StarTOC
StarTOC UV Reagent-Less Oxidation with NDIR detection method offers the best choice for very low levels of TOC analysis in many applications. The analyzer is completely automatic, with an integral Microsoft* Windows-CE computer & Touch Screen Display. It eliminates troublesome & expensive factory reprogramming required by alternate microprocessors, when applications change. StarTOC allows easy Operator adjustments from the front panel and many more features, only provided by an integral, dedicated computer.

StarTOC UV Reagent-Less Oxidation with NDIR detection method offers the best choice for very low levels of TOC analysis in many applications. The analyzer is completely automatic, with an integral Microsoft* Windows-CE computer & Touch Screen Display. It eliminates troublesome & expensive factory reprogramming required by alternate microprocessors, when applications change. StarTOC allows easy Operator adjustments from the front panel and many more features, only provided by an integral, dedicated computer.

Supplier's Site Datasheet

Technical Specifications

  TOC Systems, Inc. TOC Systems, Inc. TOC Systems, Inc. TOC Systems, Inc.
Product Category Total Organic Carbon (TOC) Analyzers Total Organic Carbon (TOC) Analyzers Total Organic Carbon (TOC) Analyzers Total Organic Carbon (TOC) Analyzers
Product Number StarTOC StarTOC StarTOC StarTOC
Product Name Automatic Benchtop Analyzer ON-LINE Combustion Analyzer Dual Method Analyzer ON-LINE Ultra-Pure Analyzer
Analysis Method Combustion; UV Persulfate; Ozone Combustion UV Persulfate; Ozone Ultrapure
Analytes Measured Total Organic Carbon; Total Carbon; Total Inorganic Carbon Total Organic Carbon; Non-Purgeable Organic Carbon Total Organic Carbon Total Organic Carbon; Non-Purgeable Organic Carbon
Detector Type NDIR NDIR NDIR NDIR
General Features Built-in or Self Calibration; Data Storage Data Storage Built-in or Self Calibration; Self Test, Diagnostics; Data Storage Self Test, Diagnostics; Data Storage
Measurement Range 50000 ppm 0.0 to 10000 ppm 1 to 50000 ppm 0.0 to 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Analysis Method UV Persulfate
Analytes Measured Total Organic Carbon; Total Inorganic Carbon; COD, BOD
Detector Type IR
View Details
Specs
Analysis Method Heated Sodium Persulfate
Analytes Measured Total Organic Carbon; Total Carbon; Total Inorganic Carbon; Non-Purgeable Organic Carbon
Detector Type NDIR
View Details
TOC/TN On-Line Process Analyzer -  - TOC Systems, Inc.
Specs
Analysis Method High Tempature Oxidation
Analytes Measured Total Organic Carbon
Detector Type NDIR
View Details
Real TOC Sensor – OL Series -  - Real Tech, Inc.
Specs
Analysis Method Split-Sense Pro
Analytes Measured Total Organic Carbon
General Features Built-in or Self Calibration
View Details