TOC Systems, Inc. Datasheets for Total Organic Carbon (TOC) Analyzers
Total organic carbon (TOC) analyzers measure the amount of total organic carbon present in a liquid sample.
Total Organic Carbon (TOC) Analyzers: Learn more
| Product Name | Notes |
|---|---|
| • Five Oxidation Methods in One Analyzer • 103 Sample Stations & 1 Wash Station • Dual NDIRs • Widest Dynamic Range • Ease of operation with familiar Windows Software... | |
| Description Star Instruments, Inc. uniquely offers all methods of TOC analysis and recommends High Temperature Combustion as the method of choice for many applications. The reactor temperature may be adjusted... | |
| Series SA 900 provides a platform, which may be configured for a variety of applications, combustion temperatures, catalyst/non-catalys t choices and different Regulatory and Standard Methods. It is an ideal... | |
| StarTOC Dual Method Ozone / Hydroxyl Radicals + UV / Heated Persulfate offers the highest oxidation potential to assure complete TOC recovery in the most difficult of samples. This Dual... | |
| StarTOC OZONE PROMOTED/HYDROXYL RADICAL oxidation method offers solutions for a wide variety of applications. The analyzer is completely automatic, with an integral Microsoft* Windows-CE computer & Touch Screen Display. It... | |
| StarTOC Semi-Automatic Bench Top TOC is a low cost, accurate analyzer which utilizes components and software from the StarTOC Family of computer-controlled automated TOCs. Since operation and maintenance are extremely... | |
| StarTOC UV Reagent-Less Oxidation with NDIR detection method offers the best choice for very low levels of TOC analysis in many applications. The analyzer is completely automatic, with an integral... | |
| StarTOC UV/HEATED PERSULFATE oxidation method offers solutions for a wide variety of applications. The analyzer is completely automatic, with an integral Microsoft* Windows-CE computer & Touch Screen Display. It eliminates... | |
| The StarTOC TOC/TN On-Line Process Analyzer uses high temperature combustion with proven chemiluminescence technology to perform reliably for both TOC and Total Nitrogen analysis. Chemiluminescence: In the combustion reactor, the... |