THK America, Inc. Linear Guide Blocks SR25V1SS(GK)

Description
SR-V Linear carriage 25mm wide
Request a Quote
Description
SR-V Linear carriage 25mm wide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 7300001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
7300001
Linear Guide Blocks 7300001
SR-V Linear carriage 25mm wide

SR-V Linear carriage 25mm wide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7300001
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Positioning Stage - 502MM-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360915 - RS Components, Ltd.
Specs
Carriage Load 2855 lbs (1295 kg)
View Details