THK America, Inc. Oscillation - Rod End PHS25

Description
With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area is hard chrome plated. This structure ensures high rigidity, high wear resistance and high corrosion resistance.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area is hard chrome plated. This structure ensures high rigidity, high wear resistance and high corrosion resistance.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillation - Rod End - PHS25 - THK America, Inc.
Schaumburg, IL, USA
Oscillation - Rod End
PHS25
Oscillation - Rod End PHS25
With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area is hard chrome plated. This structure ensures high rigidity, high wear resistance and high corrosion resistance.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog.

With this model, a special copper alloy with high conformability is inserted between the color chromate treated steel holder and the spherical inner ring of which only the spherical area is hard chrome plated. This structure ensures high rigidity, high wear resistance and high corrosion resistance.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Rod End Bearings
Product Number PHS25
Product Name Oscillation - Rod End
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Rod End - POS22 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.97 inch (50 mm)
Length Through Bore 4.29 inch (109 mm)
View Details
Oscillation - Rod End - POS8 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
Length Through Bore 2.09 inch (53 mm)
View Details
Oscillation - Rod End - NOS4TL - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.5512 inch (14 mm)
Length Through Bore 1.46 inch (37 mm)
View Details
Oscillation - Rod End - PHS12L - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.18 inch (30 mm)
Length Through Bore 2.56 inch (65 mm)
View Details