THK America, Inc. Oscillation - Rod End NHS5T

Description
A no lubrication type that uses self-lubricating synthetic resin formed between the steel holder and the spherical inner ring. Since the clearance on the sliding surface is minimized, accurate link motion is achieved.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A no lubrication type that uses self-lubricating synthetic resin formed between the steel holder and the spherical inner ring. Since the clearance on the sliding surface is minimized, accurate link motion is achieved.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillation - Rod End - NHS5T - THK America, Inc.
Schaumburg, IL, USA
Oscillation - Rod End
NHS5T
Oscillation - Rod End NHS5T
A no lubrication type that uses self-lubricating synthetic resin formed between the steel holder and the spherical inner ring. Since the clearance on the sliding surface is minimized, accurate link motion is achieved.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog.

A no lubrication type that uses self-lubricating synthetic resin formed between the steel holder and the spherical inner ring. Since the clearance on the sliding surface is minimized, accurate link motion is achieved.*THK standard Rod Ends are for machine applications only. The products listed below are not recommended for automotive applications. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Rod End Bearings
Product Number NHS5T
Product Name Oscillation - Rod End
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Oscillation - Rod End - POS14 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.34 inch (34 mm)
Length Through Bore 3.03 inch (77 mm)
View Details
Oscillation - Rod End - NOS5T - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.6299 inch (16 mm)
Length Through Bore 1.61 inch (41 mm)
View Details
Oscillation - Rod End - NOS3T - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Length Through Bore 1.3 inch (33 mm)
View Details
Oscillation - Rod End - PHS6 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Length Through Bore 1.54 inch (39 mm)
View Details