THK America, Inc. Linear Motion - Ball Spline LF30XUU NUT

Description
Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Ball Spline - LF30XUU NUT - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Ball Spline
LF30XUU NUT
Linear Motion - Ball Spline LF30XUU NUT
Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.

Interchangeable flanged ball spline nut. LF-X nut is more compact than the conventional ball spline nut, Model LF. Outer diameter is up to 10% smaller. This product is compatible with LM bushings. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Ball Splines
Product Number LF30XUU NUT
Product Name Linear Motion - Ball Spline
Spline Nut Overall Length 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Ball Spline - 2LT5XUU+250L - THK America, Inc.
Specs
Overall Shaft Length 9.84 inch (250 mm)
O.D. Spline Shaft Diameter 0.1969 inch (5 mm)
Spline Nut Overall Length 0.5906 inch (15 mm)
View Details
Linear Motion - Ball Spline - LT3XD+150L - THK America, Inc.
Specs
Overall Shaft Length 5.91 inch (150 mm)
O.D. Spline Shaft Diameter 0.1181 inch (3 mm)
Spline Nut Overall Length 0.3937 inch (10 mm)
View Details
Linear Motion - Ball Spline - 2LT16UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.6299 inch (16 mm)
Spline Nut Overall Length 1.97 inch (50 mm)
View Details
Linear Motion - Ball Spline - 2LT8UU+500L - THK America, Inc.
Specs
Overall Shaft Length 19.69 inch (500 mm)
O.D. Spline Shaft Diameter 0.3150 inch (8 mm)
Spline Nut Overall Length 0.9843 inch (25 mm)
View Details