THK America, Inc. Linear Guide Blocks HSR15R1SS(GK)

Description
HSR-R Linear carriage 15mm wide
Request a Quote
Description
HSR-R Linear carriage 15mm wide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 7299979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
7299979
Linear Guide Blocks 7299979
HSR-R Linear carriage 15mm wide

HSR-R Linear carriage 15mm wide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7299979
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

CHARON2 Stacked Platform - CHARON2 XYZ3TM0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y-Z Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details
Linear Stage - MPAS-A60662-V20S2A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Ball Screw
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details