THK America, Inc. Linear Motion - Slide Rail FBL56H+711L

Description
A double-slide heavy load type. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet
Description
A double-slide heavy load type. More detailed specifications are available in our digital catalog.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Motion - Slide Rail - FBL56H+711L - THK America, Inc.
Schaumburg, IL, USA
Linear Motion - Slide Rail
FBL56H+711L
Linear Motion - Slide Rail FBL56H+711L
A double-slide heavy load type. More detailed specifications are available in our digital catalog.

A double-slide heavy load type. More detailed specifications are available in our digital catalog.

Supplier's Site Datasheet

Technical Specifications

  THK America, Inc.
Product Category Linear Slides and Linear Stages
Product Number FBL56H+711L
Product Name Linear Motion - Slide Rail
Stroke or X-Axis Travel 29.02 inch (737 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35S+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.98 inch (279 mm)
View Details
Linear Motion - Slide Rail - FBL35D+559L - THK America, Inc.
Specs
Stroke or X-Axis Travel 22.87 inch (581 mm)
View Details